Prostar Batteries Datasheets for Batteries
Industrial batteries translate chemical energy into electricity.
Batteries: Learn more
| Product Name | Notes |
|---|---|
| Battery for Motorola Talkabout FV300, FV700, SX500, SX600, AND SX800 etc. | |
| Battery Li-Ion 7.4V 1100mAh For TK-2000K, TK3000K & TK3000K2 etc. | |
| Battery Li-Ion 7.4V 1800mAh for Motorola MOTOTRBO XPR 6350, 6380, 6550, 6580 etc. | |
| Battery Li-Ion 7.4V 2000mAh for Motorola EP350, CP185 etc. | |
| Battery Li-Ion 7.4V 2000mAh For TK-2180, 3180 etc. | |
| Battery Li-Ion 7.4V 2000mAh For TK-2202L, 3202L | |
| Battery Li-Ion 7.5V 2200mAh for EP-450, CP150, CP200, PR400 etc. | |
| Battery Ni-Cd 7.5V 1200mAh for EP-450, CP150, CP200, PR400 etc. | |
| Battery Ni-MH 3.6V 1300 mAh For ProTalk TK-3130, TK-3131 etc. | |
| Battery Ni-MH 3.6V 1300mAh for Talkabout T5320,5400,5420,5600 ,5620,5700,5710,5720 ,5800,5820,5950 etc. | |
| Battery Ni-MH 4.8V 1300mAh for MOTOROLA CP100, XTN etc. | |
| Battery Ni-MH 7.2V 1500mAh For FT-60R, VX120, 127, 170, 177 etc. | |
| Battery Ni-MH 7.5V 1600mAh for EP-450, CP150, CP200, PR400 etc. | |
| Battery Ni-MH 7.5V 1600mAh for Mag One BPR40, A8 etc. | |
| Battery Ni-MH 7.5V 2100mAh for Motorola XTS1500, XTS2500 etc. | |
| Battery Ni-MH 7.5V 3000mAh for XTS3000, XTS3500, XTS5000 etc. | |
| Li-Ion Battery for HYT TC-610, TC-610P etc. | |
| Li-Ion Battery for HYT TC-700, TC-780 etc. | |
| Li-Ion Battery for IC-F14, F24, F33GS/GT, F43GS/GT etc. | |
| Li-Ion Battery for MOTOROLA PRO5150, 7150, 9150 & HT750, 1250, 1550, GP328, 320, 340, 380 etc. | |
| Ni-Cd Battery for HT1000, MT2000, MTS2000, GP900, GP1200, MTX8000, MTX9000 | |
| Ni-Cd Battery for IC-F3GT, F3GS, F4GT, F4GS, F21BR, F21GM, V8, V82 etc. | |
| Ni-Cd Battery for P110 | |
| Ni-Cd Battery for P1225 | |
| Ni-Cd Battery for Saber, Astro Saber, MX1000 | |
| Ni-Cd Battery for SP10, SP21, SP50(Compact), PRO1150, SPIRIT | |
| Ni-Cd Battery for SP50(Standard) | |
| Ni-Cd Battery for TK2140, TK3140, TK2160, TK3160, TK2170, TK3170, TK3173 etc. | |
| Ni-Cd Battery for TK260, 360, 270, 370, TK272, 372, TK261, TK-2100, 3100, 3101 | |
| Ni-Cd Battery for TK280, TK380, TK480, TK481, TK290, TK390 | |
| Ni-Cd Battery for VISAR | |
| Ni-MH Battery for C150, 158A, 228A, 528A, 628A, 558A; ADI AT200, 201, 400, 401 | |
| Ni-MH Battery for GP2000, 2100, PRO2150 | |
| Ni-MH Battery for GP300, GP88, GTX | |
| Ni-MH Battery for HT1000, MT2000, MTS2000, GP900, GP1200, MTX8000, MTX9000 | |
| Ni-MH Battery for HYT TC-500 etc. | |
| Ni-MH Battery for IC-A3, A22 | |
| Ni-MH Battery for IC-F3, F3S, IC-F4, F4S, IC-T2A, T2E | |
| Ni-MH Battery for IC-F3GT, F3GS, F4GT, F4GS, F21BR, F21GM, V8, V82 tec. | |
| Ni-MH Battery for IC-H2, H6, H12, U12, U16, 2GAT, 02AT, 2AT, 32AT & Radio Shack. | |
| Ni-MH Battery for IC-H2, H6, H12, U12, U16, 2GAT, 02AT, 2AT, 32AT | |
| Ni-MH Battery for IC-T22, T42, T7, W31, W32, IC-Z1A/E | |
| Ni-MH Battery for IC-T8A, T8A-HP, T81A, T81H, IC-A5, A23 | |
| Ni-MH BATTERY FOR ICOM IC-F3001,IC-F4001, IC-F3003, IC-F4003, IC-V80, IC-V70 etc. | |
| Ni-MH Battery for MT1000, MTX800, MTX900 | |
| Ni-MH Battery for P110 | |
| Ni-MH Battery for P50, P50+ | |
| Ni-MH Battery for PRO3150, CT250, 450, GP308 | |
| Ni-MH Battery for PRO5150, 7150, 9150 & HT750, 1250, 1550, GP328, 320, 340, 380 | |
| Ni-MH Battery for SP10, SP21, SP50(Compact), PRO1150, SPIRIT | |
| Ni-MH Battery for SP300, SP310, SP320, SP330, SP340 | |
| Ni-MH Battery for SP50(Standard) | |
| Ni-MH Battery for SPS801, SPS802 etc. | |
| Ni-MH Battery for TH-K2AT | |
| Ni-MH Battery for TH22AT, 42AT, 79A | |
| Ni-MH Battery for TK2140, TK3140, TK2160, TK3160, TK2170, TK3170, TK3173 etc. | |
| Ni-MH Battery for TK2202, 3202 | |
| Ni-MH Battery for TK260, 360, 270, 370, TK272, 372, TK261, TK-2100, 3100, 3101 | |
| Ni-MH Battery for TK280, TK380, TK480, TK481, TK290, TK390 | |
| Ni-MH Battery for VISAR | |
| Ni-MH Battery for VX110, 150, 160, 180, 210, 400, 800, VXA120, 200, VX60R etc. |