Prostar Batteries Datasheets for Rechargeable (Secondary) Batteries

Rechargeable batteries or secondary batteries contain active materials that can be regenerated by charging. When the energy produced by rechargeable batteries drops below optimum efficiency, secondary batteries may be recharged in a couple of ways, depending upon their construction. 
Rechargeable (Secondary) Batteries: Learn more

Product Name Notes
Battery Li-Ion 7.4V 1100mAh For TK-2000K, TK3000K & TK3000K2 etc.
Battery Li-Ion 7.4V 1800mAh for Motorola MOTOTRBO XPR 6350, 6380, 6550, 6580 etc.
Battery Li-Ion 7.4V 2000mAh for Motorola EP350, CP185 etc.
Battery Li-Ion 7.4V 2000mAh For TK-2180, 3180 etc.
Battery Li-Ion 7.4V 2000mAh For TK-2202L, 3202L
Battery Li-Ion 7.5V 2200mAh for EP-450, CP150, CP200, PR400 etc.
Battery Ni-Cd 7.5V 1200mAh for EP-450, CP150, CP200, PR400 etc.
Battery Ni-MH 3.6V 1300 mAh For ProTalk TK-3130, TK-3131 etc.
Battery Ni-MH 3.6V 1300mAh for Talkabout T5320,5400,5420,5600 ,5620,5700,5710,5720 ,5800,5820,5950 etc.
Battery Ni-MH 4.8V 1300mAh for MOTOROLA CP100, XTN etc.
Battery Ni-MH 7.2V 1500mAh For FT-60R, VX120, 127, 170, 177 etc.
Battery Ni-MH 7.5V 1600mAh for EP-450, CP150, CP200, PR400 etc.
Battery Ni-MH 7.5V 1600mAh for Mag One BPR40, A8 etc.
Battery Ni-MH 7.5V 2100mAh for Motorola XTS1500, XTS2500 etc.
Battery Ni-MH 7.5V 3000mAh for XTS3000, XTS3500, XTS5000 etc.
Li-Ion Battery for HYT TC-610, TC-610P etc.
Li-Ion Battery for HYT TC-700, TC-780 etc.
Li-Ion Battery for IC-F14, F24, F33GS/GT, F43GS/GT etc.
Li-Ion Battery for MOTOROLA PRO5150, 7150, 9150 & HT750, 1250, 1550, GP328, 320, 340, 380 etc.
Ni-Cd Battery for HT1000, MT2000, MTS2000, GP900, GP1200, MTX8000, MTX9000
Ni-Cd Battery for IC-F3GT, F3GS, F4GT, F4GS, F21BR, F21GM, V8, V82 etc.
Ni-Cd Battery for P110
Ni-Cd Battery for P1225
Ni-Cd Battery for Saber, Astro Saber, MX1000
Ni-Cd Battery for SP10, SP21, SP50(Compact), PRO1150, SPIRIT
Ni-Cd Battery for SP50(Standard)
Ni-Cd Battery for TK2140, TK3140, TK2160, TK3160, TK2170, TK3170, TK3173 etc.
Ni-Cd Battery for TK260, 360, 270, 370, TK272, 372, TK261, TK-2100, 3100, 3101
Ni-Cd Battery for TK280, TK380, TK480, TK481, TK290, TK390
Ni-Cd Battery for VISAR
Ni-MH Battery for C150, 158A, 228A, 528A, 628A, 558A; ADI AT200, 201, 400, 401
Ni-MH Battery for GP2000, 2100, PRO2150
Ni-MH Battery for GP300, GP88, GTX
Ni-MH Battery for HT1000, MT2000, MTS2000, GP900, GP1200, MTX8000, MTX9000
Ni-MH Battery for HYT TC-500 etc.
Ni-MH Battery for IC-A3, A22
Ni-MH Battery for IC-F3, F3S, IC-F4, F4S, IC-T2A, T2E
Ni-MH Battery for IC-F3GT, F3GS, F4GT, F4GS, F21BR, F21GM, V8, V82 tec.
Ni-MH Battery for IC-H2, H6, H12, U12, U16, 2GAT, 02AT, 2AT, 32AT & Radio Shack.
Ni-MH Battery for IC-H2, H6, H12, U12, U16, 2GAT, 02AT, 2AT, 32AT
Ni-MH Battery for IC-T22, T42, T7, W31, W32, IC-Z1A/E
Ni-MH Battery for IC-T8A, T8A-HP, T81A, T81H, IC-A5, A23
Ni-MH BATTERY FOR ICOM IC-F3001,IC-F4001, IC-F3003, IC-F4003, IC-V80, IC-V70 etc.
Ni-MH Battery for MT1000, MTX800, MTX900
Ni-MH Battery for P110
Ni-MH Battery for P50, P50+
Ni-MH Battery for PRO3150, CT250, 450, GP308
Ni-MH Battery for PRO5150, 7150, 9150 & HT750, 1250, 1550, GP328, 320, 340, 380
Ni-MH Battery for SP10, SP21, SP50(Compact), PRO1150, SPIRIT
Ni-MH Battery for SP300, SP310, SP320, SP330, SP340
Ni-MH Battery for SP50(Standard)
Ni-MH Battery for SPS801, SPS802 etc.
Ni-MH Battery for TH-K2AT
Ni-MH Battery for TH22AT, 42AT, 79A
Ni-MH Battery for TK2140, TK3140, TK2160, TK3160, TK2170, TK3170, TK3173 etc.
Ni-MH Battery for TK2202, 3202
Ni-MH Battery for TK260, 360, 270, 370, TK272, 372, TK261, TK-2100, 3100, 3101
Ni-MH Battery for TK280, TK380, TK480, TK481, TK290, TK390
Ni-MH Battery for VISAR
Ni-MH Battery for VX110, 150, 160, 180, 210, 400, 800, VXA120, 200, VX60R etc.