Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BATTERIES
PROSTAR BATTERIES
M-53 -- M-53 BATTERY NI-MH 7.5V 1600MAH FOR MAG ONE BPR40, A8 ETC.
Prostar Batteries
M-53 Battery Ni-MH 7.5V 1600mAh for Mag One BPR40, A8 etc.
M-53
Description
Battery Ni-MH 7.5V 1600mAh for Mag One BPR40, A8 etc.
Prostar Batteries
Done
Description
Battery Ni-MH 7.5V 1600mAh for Mag One BPR40, A8 etc.
Suppliers
Company
Product
Description
Supplier Links
Prostar Batteries
Miami, FL, USA
M-53 Battery Ni-MH 7.5V 1600mAh for Mag One BPR40, A8 etc.
M-53
M-53 Battery Ni-MH 7.5V 1600mAh for Mag One BPR40, A8 etc.
M-53
Battery Ni-MH 7.5V 1600mAh for Mag One BPR40, A8 etc.
Battery Ni-MH 7.5V 1600mAh for Mag One BPR40, A8 etc.
Supplier's Site
Technical Specifications
Prostar Batteries
Product Category
Batteries
Product Number
M-53
Product Name
M-53 Battery Ni-MH 7.5V 1600mAh for Mag One BPR40, A8 etc.
Secondary Batteries
Nickel-metal Hydride
Unlock Full Specs
to access all available technical data
Similar Products
AMETEK Programmable Power
EXTERNAL BATTERY MODULES - EBM FA00006
View Details
Advantech
10" Rugged Tablet with Intel® Core™ i3/i5/i7/Celeron® Processor
PWS-872-CSCW0X001
Specs
Voltage
19 to ? volts
Weight
2.16 lbs (0.9800 kg)
View Details
RS Components, Ltd.
Lead Acid Batteries
313500
Specs
Lead Acid Batteries
Pure Lead
Application
Floating
Voltage
12 volts
View Details
AgozTech LLC
Zebra TC5X & TC7X Replacement Battery by AGOZ
AG-TC5373-BTR_ZBR-GBSC
View Details