Prostar Batteries M-31 Battery Ni-Cd 7.5V 1500mAh for P1225 M-31

Description
Ni-Cd Battery for P1225
Description
Ni-Cd Battery for P1225

Suppliers

Company
Product
Description
Supplier Links
M-31 Battery Ni-Cd 7.5V 1500mAh for P1225 - M-31 - Prostar Batteries
Miami, FL, USA
M-31 Battery Ni-Cd 7.5V 1500mAh for P1225
M-31
M-31 Battery Ni-Cd 7.5V 1500mAh for P1225 M-31
Ni-Cd Battery for P1225

Ni-Cd Battery for P1225

Supplier's Site

Technical Specifications

  Prostar Batteries
Product Category Batteries
Product Number M-31
Product Name M-31 Battery Ni-Cd 7.5V 1500mAh for P1225
Secondary Batteries Nickel-cadmium
Unlock Full Specs
to access all available technical data

Similar Products

BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
For AIM-58, 65, 68, 75S, 75H, 78S and 78H - AIM-BAT0-0252 - Advantech
Specs
Width / Diameter 3.86 inch (98 mm)
Depth 0.2559 inch (6.5 mm)
Height 3.33 inch (84.5 mm)
View Details
9V Rechargeable Batteries - 152257 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Standard Cylindrical Battery Sizes 9V
Capacity 0.4000 ampere-hr
View Details