Prostar Batteries Datasheets for Headsets
Headsets are designed to hold earphones to a user’s head for radio or telephone communications. They include transducers and a transmitter, and are designed to receive audible signals from a source such as a portable media player or audio amplifier. Often, headsets are bundled with microphones for two-way communication. The main benefit of headsets is that they let users listen privately, and make it easier to hear in noisy environments.
Headsets: Learn more
| Product Name | Notes |
|---|---|
| 6 Pin Microphone Replacement Cable for KENWOOD Mobile Mic. | |
| 8 Pin Microphone Replacement Cable for KENWOOD Mobile Mic. | |
| Bone-Conducting Mic. with waterproof finger PTT, with angle connector for ICOM IC-F3GT IC-F3GS IC-F4GT IC-F4GS IC-F21BR IC-F21GM, No Adapter required | |
| Bone-Conducting Mic. with waterproof finger PTT. 2.5mm/3.5mm right angle overmolded connector. For Motorola SP10, SP21, SP50, GP68, GP88, GP300, GP308, GTI, GTX, PRO1150, PRO2150, PRO3150, CT150, CT250, CT450, CT450LS, GP2000,... | |
| Clear acoustic tube with Two-wire Ear-mic. for Motorola GP900, GP9000, HT1000, JT1000, MT2000,MTS2000, MTX8000, MTX838, MTX900, MTX9000, MTX960, MTX-LS, XTS2500, XTS3500, XTS5000, XTS3000/Astro, No Adapter required | |
| Clear acoustic tube with Two-wire Ear-mic.2.5mm/3.5mm right angle overmolded connector fit Motorola SP10,SP21, SP50,GP68,GP88,GP300 ,GP308,GTI,GTX,PRO11 50,2150,3150,CT150,C T250,CT450,GP2000,LT S2000,P040,P080,P110 ,P1225,XTN600,EP450, etc. No Adapter required. | |
| Clear Comfortable Ear-Mic w/ PTT/VOX switch & straight connector. Fits ALINCO DJ193, 493, 195, 196, 296, 496, 596, DJ-V5, C5, S40, S40CQ, S446, DJ190, 191, 491, DJ180, 182, 382, 480,... | |
| Clear Comfortable Ear-Mic w/ PTT/VOX switch & straight connector. Fits ICOM IC-F3, IC-F3S, IC-F4, IC-F4S,M10, V68, U68, 2GXA/T, 4GXA/T, V21AT, W21, F10, F20, T7, T21, T22, T42, T81, W31, W32,... | |
| Clear Comfortable Ear-Mic w/ PTT/VOX switch & straight connector. Fits MAXON SL25, SL55, SP120, SP130, SP140. | |
| Clear Comfortable Ear-Mic w/ PTT/VOX switch & straight connector. Fits STANDARD HX240, 260, 242, 270, 290, C150, 158, 228, 528, 628, 558. | |
| Clear Comfortable Ear-Mic w/ PTT/VOX switch & straight connector. Fits YAESU/VERTEX VX200, VX500, VX510, FT23, FT33, FT73, FT411, FT811, FT911, FT470, FT2008, FT7008, FT2009, FT7009, FT26, FT76, FT415, FT416, FT816,... | |
| Clear Comfortable Ear-Mic. & PTT/ VOX Switch, 2/5mm/3.5mm right angle overmolded connector.For KENWOOD TK208, TK2100(ProTalk), TK2102(Propower), TK2130(ProTalk XLS), TK220, TK240, TK240D, TK248, TK250, TK260, TK260G, TK270, TK270G, TK272G, TK308, TK3100(ProTalk),... | |
| Clear Comfortable Ear-Mic. & PTT/ VOX Switch, 2/5mm/3.5mm right angle overmolded connector.For Motorola SP10, SP21, SP50, GP68, GP88, GP300, GP308, GTI, GTX, PRO1150, 2150, 3150, CT150, CT250, CT450, CT450LS, GP2000,... | |
| Clear Comfortable Ear-Mic. & PTT/ VOX Switch, For KENWOOD TK2140, TK3140, TK280, TK290, TK380, TK390, TK480, TK481. No Adapter required | |
| Clear Comfortable Ear-Mic. & PTT/ VOX Switch, with 3.5mm Single plug. for YEASU FT10, FT40, FT50. For Vertex VXF-1, VXF-2, VXF-20, VX-1, VX-2, VX-5, VX-10, VX110, VX150, VX160, VX180, VX210,... | |
| Clear Comfortable Ear-Mic. & PTT/ VOX Switch, with angle connector. for ICOM IC-F3GT IC-F3GS IC-F4GT IC-F4GS IC-F21BR IC-F21GM, No Adapter required | |
| Clear Comfortable Ear-Mic. & PTT/VOX switch for Motorola PRO5150 Elite, EX500, EX600, GP328 Plus etc. | |
| Clear Comfortable Ear-Mic. 2.5mm | |
| Clear Comfortable Ear-Mic. 3.5mm. | |
| CLEAR-EAR PIECE Replacement for Clear Comfortable Ear-Mic. | |
| D Shape Earhook Mic. with 3.5mm Single plug. For YEASU VX170R, VX6R, VX7R etc. No Adapter required. | |
| D Shape Earhook Microphone for ICOM Radios w/angle connector for IC-F3GT IC-F3GS IC-F4GT IC-F4GS IC-F21BR IC-F21GM | |
| D Shape Earhook Microphone. 2.5mm/3.5mm right angle overmolded connector. For Motorola SP10, SP21, SP50, GP68, GP88, GP300, GP308, GTI, GTX, PRO1150, PRO2150, PRO3150, CT150, CT250, CT450, CT450LS, GP2000, LTS2000, P040,... | |
| D Shape Earhook Microphone. w/ right angle connector For KENWOOD TK208, TK2100(ProTalk), TK2102(Propower), TK2130(ProTalk XLS), TK220, TK240, TK240D, TK248, TK250, TK260, TK260G, TK270, TK270G, TK272G, TK308, TK3100(ProTalk), TK3101(FreeTalk XL), TK3102(ProPower),... | |
| Deluxe Speaker/Mic with 3.5mm Single plug. For YEASU FT10, FT40, FT50. For Vertex VXF-1, VXF-2, VXF-20, VX-1, VX-2, VX-5, VX-10, VX110, VX150, VX160, VX180, VX210, VX300, VX400. No Adapter required. | |
| Deluxe Speaker/Mic. w/straight connector. for ALINCO DJ193, 493, 195, 196, 296, 496, 596, DJ-V5, C5, S40, S40CQ, S446, DJ190, 191, 491, DJ180, 182, 382, 480, 482, 580, 582, DJ-X2000. | |
| Deluxe Speaker/Mic. w/straight connector. for ICOM IC-F3, IC-F3S, IC-F4, IC-F4S,M10, V68, U68, 2GXA/T, 4GXA/T, V21AT, W21, F10, F20, T7, T21, T22, T42, T81, W31, W32, T2A, T2E, T2H, 2SAT, 3SAT,... | |
| Deluxe Speaker/Mic. w/straight connector. for MAXON SL25, SL55, SP120, SP130, SP140. | |
| Deluxe Speaker/Mic. w/straight connector. for STANDARD HX240, 260, 242, 270, 290, C150, 158, 228, 528, 628, 558. | |
| Deluxe Speaker/Mic. w/straight connector. for VERTEX/YAESU VX200,500,510, FT23,33,73, FT411,811,911, FT470, FT2008, FT2009,7009, FT26,76, FT415,416,816, FT530, FT11,41,51, FT207,208,708. No Adapter required | |
| Ear Receiver with in-line Microphone & PTT/VOX Switch, 2.5mm/3.5mm right angle overmolded connector.For Motorola SP10, SP21, SP50, GP68, GP88, GP300, GP308, GTI, GTX, PRO1150, 2150, 3150, CT150, CT250, CT450, CT450LS,... | |
| Ear-Boom Microphone with PTT/ VOX Switch. w/straight connector for ALINCO DJ193, 493, 195, 196, 296, 496, 596, DJ-V5, C5, S40, S40CQ, S446, DJ190, 191, 491, DJ180, 182, 382, 480, 482,... | |
| Ear-Boom Microphone with PTT/ VOX Switch. w/straight connector for ICOM IC-F3, IC-F3S, IC-F4, IC-F4S,M10, V68, U68, 2GXA/T, 4GXA/T, V21AT, W21, F10, F20, T7, T21, T22, T42, T81, W31, W32, T2A,... | |
| Ear-Boom Microphone with PTT/ VOX Switch. w/straight connector for MAXON SL25, SL55, SP120, SP130, SP140. | |
| Ear-Boom Microphone with PTT/ VOX Switch. w/straight connector for STANDARD HX240, 260, 242, 270, 290, C150, 158, 228, 528, 628, 558. | |
| Ear-Boom Microphone with PTT/ VOX Switch. w/straight connector for YAESU/VERTEX VX200, VX500, VX510, FT23, FT33, FT73, FT411, FT811, FT911, FT470, FT2008, FT7008, FT2009, FT7009, FT26, FT76, FT415, FT416, FT816, FT530,... | |
| Ear-Microphone with PTT/ VOX Switch. Bone-Conducting Mic. with waterproof finger PTT. For KENWOOD TK208, TK2100(ProTalk), TK2102(Propower), TK2130(ProTalk XLS), TK220, TK240, TK240D, TK248, TK250, TK260, TK260G, TK270, TK270G, TK272G, TK308, TK3100(ProTalk),... | |
| Ear-Microphone with PTT/ VOX Switch. Surveillance Type For KENWOOD TK2140, TK3140, TK280, TK290, TK380, TK390, TK480, TK481. No Adapter required | |
| Ear-Microphone with PTT/ VOX Switch. Surveillance Type w/ right angle connector For KENWOOD TK208, TK2100(ProTalk), TK2102(Propower), TK2130(ProTalk XLS), TK220, TK240, TK240D, TK248, TK250, TK260, TK260G, TK270, TK270G, TK272G, TK308, TK3100(ProTalk),... | |
| Ear-Microphone with PTT/ VOX Switch. w/straight connector for ALINCO DJ193, 493, 195, 196, 296, 496, 596, DJ-V5, C5, S40, S40CQ, S446, DJ190, 191, 491, DJ180, 182, 382, 480, 482, 580,... | |
| Ear-Microphone with PTT/ VOX Switch. w/straight connector for ICOM IC-F3, IC-F3S, IC-F4, IC-F4S,M10, V68, U68, 2GXA/T, 4GXA/T, V21AT, W21, F10, F20, T7, T21, T22, T42, T81, W31, W32, T2A, T2E,... | |
| Ear-Microphone with PTT/ VOX Switch. w/straight connector for MAXON SL25, SL55, SP120, SP130, SP140. | |
| Ear-Microphone with PTT/ VOX Switch. w/straight connector for STANDARD HX240, 260, 242, 270, 290, C150, 158, 228, 528, 628, 558. | |
| Ear-Microphone with PTT/ VOX Switch. w/straight connector for YAESU/VERTEX VX200, VX500, VX510, FT23, FT33, FT73, FT411, FT811, FT911, FT470, FT2008, FT7008, FT2009, FT7009, FT26, FT76, FT415, FT416, FT816, FT530, FT11,... | |
| For Motorola MOTOTRBO XPR6300,6350,6500,65 50, DP3400,3401,3600,360 1,etc. No Adapter required | |
| G Shape Earhook Microphone For Vertex VX-160, VX-180, VX-210, VX-400 etc.. No Adapter required. | |
| G Shape Earhook Microphone with PTT, 2.5mm single plug. Fit MOTOROLA Talkabout 270, 280, T5400, 5410, 5600, 5620, 5700, 5710, 5720, 5800, 5950, 6000, 7000, series. | |
| G Shape Earhook Microphone with PTT. for ICOM Radios w/angle connector for IC-F3GT IC-F3GS IC-F4GT IC-F4GS IC-F21BR IC-F21GM etc. | |
| G Shape Earhook Microphone. 2.5mm/3.5mm right angle overmolded connector. For Motorola SP10, SP21, SP50, GP68, GP88, GP300, GP308, GTI, GTX, PRO1150, PRO2150, PRO3150, CT150, CT250, CT450, CT450LS, GP2000, LTS2000, P040,... | |
| G Shape Earhook Microphone. w/ right angle connector For KENWOOD TK208, TK2100(ProTalk), TK2102(Propower), TK2130(ProTalk XLS), TK220, TK240, TK240D, TK248, TK250, TK260, TK260G, TK270, TK270G, TK272G, TK308, TK3100(ProTalk), TK3101(FreeTalk XL), TK3102(ProPower),... | |
| K-208 Deluxe Speaker/Mic with right angle connector, Fit Kenwood TK208,TK210(ProTalk) , TK2102(ProPower),TK2 130(ProTalk XLS),TK220, 240,240D,248,250,260 ,260G,270,270G,272G, 308, TK3100(ProTalk),TK31 01(FreeTalk XL),TK3102(ProPower) ,TK3130(ProTalk XLS),TK3131 (FreeTalk,XLS),TK320 ,340,340D,348,350,35 3, 360,360G,370,372G,43 0,431,TH-F6A,TH-D7A, TH-G71A,TH-25,45,26, 46,55,75,77,TH-27A,4 7A,28A,48A,78A,TH-22... | |
| K-224 Slim-Line Speaker/Mic.with connector For KENWOOD TK2140, TK3140, TK280, TK290, TK380, TK390, TK480, TK481. No Adapter required | |
| Lightweight Headset Foam | |
| Lightweight Headset w/Swivel Boom Mic & PTT/VOX switch, w/straight connector for ALINCO DJ193, 493, 195, 196, 296, 496, 596, DJ-V5, C5, S40, S40CQ, S446, DJ190, 191, 491, DJ180, 182, 382,... | |
| Lightweight Headset w/Swivel Boom Mic & PTT/VOX switch, w/straight connector for ICOM radios. Fits ICOM IC-F3, IC-F3S, IC-F4, IC-F4S,M10, V68, U68, 2GXA/T, 4GXA/T, V21AT, W21, F10, F20, T7, T21, T22,... | |
| Lightweight Headset w/Swivel Boom Mic & PTT/VOX switch, w/straight connector for MAXON SL25, SL55, SP120, SP130, SP140. | |
| Lightweight Headset w/Swivel Boom Mic & PTT/VOX switch, w/straight connector for STANDARD HX240, 260, 242, 270, 290, C150, 158, 228, 528, 628, 558. | |
| Lightweight Headset w/Swivel Boom Mic & PTT/VOX switch, w/straight connector for YAESU/VERTEX VX200, VX500, VX510, FT23, FT33, FT73, FT411, FT811, FT911, FT470, FT2008, FT7008, FT2009, FT7009, FT26, FT76, FT415, FT416,... | |
| Lightweight Headset with Switch Boom Mic. & PTT/ VOX Switch, 2.5mm/3.5mm right angle connector.For Motorola SP10, SP21, SP50, GP68, GP88, GP300, GP308, GTI, GTX, PRO1150, 2150, 3150, CT150, CT250, CT450,... | |
| Lightweight Headset with Swivel Boom Mic. right angle connector.For KENWOOD TK208, TK2100(ProTalk), TK2102(Propower), TK2130(ProTalk XLS), TK220, TK240, TK240D, TK248, TK250, TK260, TK260G, TK270, TK270G, TK272G, TK308, TK3100(ProTalk), TK3101(FreeTalk XL), TK3102(ProPower),... | |
| Lightweight Headset with Swivel Boom Mic. with connector.For KENWOOD TK2140, TK3140, TK280, TK290, TK380, TK390, TK480, TK481. No Adapter required | |
| Lightweight Headset with Swivel Boom Microphone & PTT/ VOX Switch, Lightweight Headset with Swivel Boom Microphone & PTT/ VOX Switch, with angle connector. for ICOM IC-F3GT IC-F3GS IC-F4GT IC-F4GS IC-F21BR... | |
| M-265 Lightweight Headset with Swivel Boom Microphone & PTT/ VOX Switch, with HT750 style connector, For Motorola PRO5150, 5350, 5450, 5550, 5750, 7150, 7350, 7450, 7550, 7750, 9150, HT750, 1250,... | |
| M-306 Slim-Line Speaker/Mic. 2.5mm/3.5mm right angle overmolded connector. fit Motorola,SP10,SP21,S P50,GP68,GP300,GP308 , GTI,GTX,PRO1150,2150 ,3150,CT150,CT250,CT 450, CT450LS,GP2000,LTS20 00,P040,P080,P110,P1 225,P1225LS,CP150,EP 450,HTN446, XTN500, XTN600. No Adapter requiredetc. | |
| M-315 Water-resistant (IP54) Speaker Mic. Assemblem HT750 style connector, For Motorola PRO5150, 5350, 5450, 5550, 5750, 7150, 7350, 7450, 7550, 7750, 9150, HT750, 1250, 1250LS, 1550, 1550XLS, GP140, 320, 328,... | |
| Mic. Adapter For Motorola PRO5150, PRO5350, PRO5450, PRO5550, PRO5750, PRO7150, PRO7350, PRO7450, PRO7550, PRO7750, PRO9150, HT750, HT1250, HT1250LS, HT1550, HT1550XLS, GP140, GP320, GP328, GP329, GP338, GP339, GP340, GP360, GP380, GP640,... | |
| Microphone for All Motorola Mobile Radios. GM300, SM50, SM120, SM130, M1225, CDM750, CDM1250, CDM1550 etc | |
| Microphone For KENWOOD Mobile Radios with 6 pins connector for TK705/G,708/G,805/G, 760/G,860/G,762/G,86 2/G,840/G,940/G,941/ G, etc. | |
| Microphone For KENWOOD Mobile Radios with 8 pins connector for TK705/G,708/G,805/G, 760/G,860/G,762/G,86 2/G,840/G,940/G,941/ G, etc. | |
| Microphone Replacement Cable fit all MOTOROLA Mobile Mic. GM300,SM50,120,130,M 1225,CDM750,1250,155 0, etc. | |
| Slim-Line Speaker/Mic. with 3.5mm Single plug. For YEASU FT10, FT40, FT50. For Vertex VXF-1, VXF-2, VXF-20, VX-1, VX-2, VX-5, VX-10, VX110, VX150, VX160, VX180, VX210, VX300, VX400. No Adapter required... | |
| Slim-Line Speaker/Mic. with angle connector. for ICOM IC-F3GT IC-F3GS IC-F4GT IC-F4GS IC-F21BR IC-F21GM, No Adapter required | |
| Ultralight Headset with Boom Microphone & PTT/VOX switch, w/straight connector for YAESU/VERTEX VX200,500,510, FT23,33,73, FT411,811,911, FT460, FT2008,7008, FT2009,7009, FT26,76, FT415,416,816, FT530, FT11,41,51, FT207,208,708, No Adapter required | |
| Ultralight Headset with Swivel Boom Microphone & PTT/ VOX Switch, right angle connector. Fit Kenwood TK208,TK210(ProTalk) , TK2102(ProPower),TK2 130(ProTalk XLS),TK220, 240,240D,248,250,260 ,260G,270,270G,272G, 308, TK3100(ProTalk),TK31 01(FreeTalk XL),TK3102(ProPower) ,TK3130(ProTalk XLS),TK3131 (FreeTalk,XLS),TK320 ,340,340D,348,350,35... | |
| Ultralight Headset with Swivel Boom Microphone & PTT/ VOX Switch,. with angle connector. for ICOM IC-F3GT IC-F3GS IC-F4GT IC-F4GS IC-F21BR IC-F21GM, No Adapter required. | |
| Ultralight Headset with Swivel Boom Microphone & PTT/ VOX Switch,. with straight connector. for ALINCO DJ193, 493, 195, 196, 296, 496, 596, DJ-V5, C5, S40, S40CQ, S446, DJ190, 191, 491,... | |
| Ultralight Headset with Swivel Boom Microphone & PTT/ VOX Switch,. with straight connector. for ICOM IC-F3, IC-F3S, IC-F4, IC-F4S,M10, V68, U68, 2GXA/T, 4GXA/T, V21AT, W21, F10, F20, T7, T21, T22,... | |
| Ultralight Headset with Swivel Boom Microphone & PTT/ VOX Switch,. with straight connector. for MAXON SL25, SL55, SP120, SP130, SP140. | |
| Ultralight Headset with Swivel Boom Microphone & PTT/ VOX Switch,. with straight connector. for STANDARD HX240, 260, 242, 270, 290, C150, 158, 228, 528, 628, 558. | |
| Water-resistant (IP54) Speaker Mic 2.5mm/3.5mm right angle connector, For Motorola SP10, SP21, SP50, GP68, GP88, GP300, GP308, GTI, GTX, PRO1150, PRO2150, PRO3150, CT150, CT250, CT450, CT450LS, GP2000, LTS2000, P040, P080,... | |
| Water-resistant (IP54) Speaker Mic with angle connector. for ICOM IC-F3GT IC-F3GS IC-F4GT IC-F4GS IC-F21BR IC-F21GM, No Adapter required | |
| Water-resistant (IP54) Speaker Mic, For Motorola GP900, GP9000, HT1000, JT1000, MT2000, MTS2000, MTX8000, MTX838, MTX900, MTX9000, MTX960, MTX-LS, XTS2500, XTS3500, XTS5000, XTS3000/Astro, No Adapter required | |
| Water-resistant (IP54) Speaker Mic, For Motorola MOTOTRBO XPR6300,6350,6500,65 50,DP3400,3401,3600, 3601,etc.No Adapter required | |
| Water-resistant (IP54) Speaker Mic. 3.5mm Single plug. For YEASU VX170R, VX6R, VX7R etc. No Adapter required. | |
| Y-301 G Shape Earhook Mic. with 3.5mm Single plug. For YEASU VX170R, VX6R, VX7R etc. No Adapter required. |