M-11 -- M-11 BATTERY NI-MH 7.5V 1200MAH FOR P110
Prostar Batteries
M-11 Battery Ni-MH 7.5V 1200mAh for P110
M-11
Description
Ni-MH Battery for P110
Description
Ni-MH Battery for P110
Suppliers
M-11 Battery Ni-MH 7.5V 1200mAh for P110
M-11
Supplier's Site
Technical Specifications
|
Product Category
|
Batteries |
|
Product Number
|
M-11 |
|
Product Name
|
M-11 Battery Ni-MH 7.5V 1200mAh for P110 |
|
Secondary Batteries
|
Nickel-metal Hydride
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage
80 volts
Capacity
735 ampere-hr
Width / Diameter
39.75 inch (1010 mm)
View Details
Secondary Batteries
Lithium-ion
Voltage
51.1 volts
Capacity
70 ampere-hr
View Details