KYNTEC Corporation Datasheets for Shock Absorbers, Linear Dampers, and Dashpots
Shock absorbers, linear dampers, and dashpots provide motion damping in linear applications. They frequently incorporate fluid dampening, and can include mechanical or elastomeric elements.
Shock Absorbers, Linear Dampers, and Dashpots: Learn more
| Product Name | Notes |
|---|---|
| Every standard KynSHOC comes from the factory capable of delivering three distinct energy absorption profiles: Adjustable Square Wave (S) damping, where deceleration forces remain relatively constant over the full length... | |
| KynSHOC-C. The first of its kind Composite shock absorber. No one else has a product that features a cost-effective solution to optimize your application while considering your total cost of... | |
| KYNTEC Dampers/Rate Controls are used in applications related to gas & oil production, pharmaceutical manufacturing, food processing, material handling, industrial automation, and much more. Integrated actuation with speed regulation for... | |
| MAXIMUM FLEXIBILITY for all applications and unmatched inventory economies are yours with the innovative KynSHOC series of hydraulic shock absorbers. Each model adjusts easily to replace multiple individual shock absorber... | |
| Using advanced structural and fluid dynamic computations, KYNTEC will design a damper/ rate control using the exact fluid chemistry, viscosity, orificing and mechanical elements to engineer your exact solution. Damping... |