KYNTEC Corporation Stainless Steel Shock Absorber KYN2100

Description
MAXIMUM FLEXIBILITY for all applications and unmatched inventory economies are yours with the innovative KynSHOC series of hydraulic shock absorbers. Each model adjusts easily to replace multiple individual shock absorber configurations. A turn of the adjustment knob is all that is required to deliver a variety of force vs. stroke profiles. The patented design uses two close-fit cylinder bodies to either allow or limit fluid flow through selectable orifice patterns. Multiple adjustable progressive, adjustable square wave, and dashpot damping profiles are all available. All models are of stainless steel construction, ideal for all applications, but especially for harsh, corrosive or sanitary environments. Multiple damping profiles in one device for maximum application flexibility and inventory reduction. Greater range of energy absorption for low, medium & high velocity applications. Simple model selection because of individual device versatility. Long cycle life and durability in all environments. Our unique design allows for millions of cycles without failure.
Description
MAXIMUM FLEXIBILITY for all applications and unmatched inventory economies are yours with the innovative KynSHOC series of hydraulic shock absorbers. Each model adjusts easily to replace multiple individual shock absorber configurations. A turn of the adjustment knob is all that is required to deliver a variety of force vs. stroke profiles. The patented design uses two close-fit cylinder bodies to either allow or limit fluid flow through selectable orifice patterns. Multiple adjustable progressive, adjustable square wave, and dashpot damping profiles are all available. All models are of stainless steel construction, ideal for all applications, but especially for harsh, corrosive or sanitary environments. Multiple damping profiles in one device for maximum application flexibility and inventory reduction. Greater range of energy absorption for low, medium & high velocity applications. Simple model selection because of individual device versatility. Long cycle life and durability in all environments. Our unique design allows for millions of cycles without failure.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Shock Absorber - KYN2100 - KYNTEC Corporation
Buffalo, NY, USA
Stainless Steel Shock Absorber
KYN2100
Stainless Steel Shock Absorber KYN2100
MAXIMUM FLEXIBILITY for all applications and unmatched inventory economies are yours with the innovative KynSHOC series of hydraulic shock absorbers. Each model adjusts easily to replace multiple individual shock absorber configurations. A turn of the adjustment knob is all that is required to deliver a variety of force vs. stroke profiles. The patented design uses two close-fit cylinder bodies to either allow or limit fluid flow through selectable orifice patterns. Multiple adjustable progressive, adjustable square wave, and dashpot damping profiles are all available. All models are of stainless steel construction, ideal for all applications, but especially for harsh, corrosive or sanitary environments. Multiple damping profiles in one device for maximum application flexibility and inventory reduction. Greater range of energy absorption for low, medium & high velocity applications. Simple model selection because of individual device versatility. Long cycle life and durability in all environments. Our unique design allows for millions of cycles without failure.

MAXIMUM FLEXIBILITY for all applications and unmatched inventory economies are yours with the innovative KynSHOC series of hydraulic shock absorbers. Each model adjusts easily to replace multiple individual shock absorber configurations. A turn of the adjustment knob is all that is required to deliver a variety of force vs. stroke profiles.

The patented design uses two close-fit cylinder bodies to either allow or limit fluid flow through selectable orifice patterns. Multiple adjustable progressive, adjustable square wave, and dashpot damping profiles are all available. All models are of stainless steel construction, ideal for all applications, but especially for harsh, corrosive or sanitary environments.

  • Multiple damping profiles in one device for maximum application flexibility and inventory reduction.
  • Greater range of energy absorption for low, medium & high velocity applications.
  • Simple model selection because of individual device versatility.
  • Long cycle life and durability in all environments. Our unique design allows for millions of cycles without failure.
Supplier's Site

Technical Specifications

  KYNTEC Corporation
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number KYN2100
Product Name Stainless Steel Shock Absorber
Shock Absorber / Damper Type Linear Dashpot; Shock Absorber
Dampening Method Air
Absorption / Damping Action Compression
Rod Diameter 0.7500 inch (19.05 mm)
Mounting Rod End Unattached / Bumper
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic shock absorber - YSRW-DGC-32-KF - Festo Corporation
Specs
Operating Temperature 14 to 176 F (-10 to 80 C)
View Details
Shock Absorbers - 2023127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.7874 inch (20 mm)
Total Energy/Cycle 106 In-lbs (122 kg-cm)
View Details
Adjustable Shock Absorber - FA-E Series - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Mounting Threaded Ends
View Details