KYNTEC Corporation Damper and Rate Control CD1000

Description
KYNTEC Dampers/Rate Controls are used in applications related to gas & oil production, pharmaceutical manufacturing, food processing, material handling, industrial automation, and much more. Integrated actuation with speed regulation for industrial and aerospace. Our integrated product can provide lift-assisting force, while simultaneously providing precise speed control for intended motion within the application. Examples include overhead storage bins in aircrafts, hideaway shelves in document storage, and swingdown shelves in fire apparatus. Fully mechanical, gas-charged, or hydraulic design options available to deliver precisely the performance desired in your application. Low sensitivity to operating temperature extremes – designed to work without modification from -30°F to 180°F, with an even more extended range possible with optional fluid and seal materials. Integrated locking position control and/or lifting force assist possible in all designs, providing a fully passive controlled actuator. Self-Contained Passive Systems provide years of reliable maintenance-free operation while providing protection for your valuable capital equipment and your people. KYNTEC Quick Delivery provides rapid turn-around times for your critical programs and projects saving you valuable time
Description
KYNTEC Dampers/Rate Controls are used in applications related to gas & oil production, pharmaceutical manufacturing, food processing, material handling, industrial automation, and much more. Integrated actuation with speed regulation for industrial and aerospace. Our integrated product can provide lift-assisting force, while simultaneously providing precise speed control for intended motion within the application. Examples include overhead storage bins in aircrafts, hideaway shelves in document storage, and swingdown shelves in fire apparatus. Fully mechanical, gas-charged, or hydraulic design options available to deliver precisely the performance desired in your application. Low sensitivity to operating temperature extremes – designed to work without modification from -30°F to 180°F, with an even more extended range possible with optional fluid and seal materials. Integrated locking position control and/or lifting force assist possible in all designs, providing a fully passive controlled actuator. Self-Contained Passive Systems provide years of reliable maintenance-free operation while providing protection for your valuable capital equipment and your people. KYNTEC Quick Delivery provides rapid turn-around times for your critical programs and projects saving you valuable time

Suppliers

Company
Product
Description
Supplier Links
Damper and Rate Control - CD1000 - KYNTEC Corporation
Buffalo, NY, USA
Damper and Rate Control
CD1000
Damper and Rate Control CD1000
KYNTEC Dampers/Rate Controls are used in applications related to gas & oil production, pharmaceutical manufacturing, food processing, material handling, industrial automation, and much more. Integrated actuation with speed regulation for industrial and aerospace. Our integrated product can provide lift-assisting force, while simultaneously providing precise speed control for intended motion within the application. Examples include overhead storage bins in aircrafts, hideaway shelves in document storage, and swingdown shelves in fire apparatus. Fully mechanical, gas-charged, or hydraulic design options available to deliver precisely the performance desired in your application. Low sensitivity to operating temperature extremes – designed to work without modification from -30°F to 180°F, with an even more extended range possible with optional fluid and seal materials. Integrated locking position control and/or lifting force assist possible in all designs, providing a fully passive controlled actuator. Self-Contained Passive Systems provide years of reliable maintenance-free operation while providing protection for your valuable capital equipment and your people. KYNTEC Quick Delivery provides rapid turn-around times for your critical programs and projects saving you valuable time

KYNTEC Dampers/Rate Controls are used in applications related to gas & oil production, pharmaceutical manufacturing, food processing, material handling, industrial automation, and much more. Integrated actuation with speed regulation for industrial and aerospace. Our integrated product can provide lift-assisting force, while simultaneously providing precise speed control for intended motion within the application. Examples include overhead storage bins in aircrafts, hideaway shelves in document storage, and swingdown shelves in fire apparatus.

  • Fully mechanical, gas-charged, or hydraulic design options available to deliver precisely the performance desired in your application.
  • Low sensitivity to operating temperature extremes – designed to work without modification from -30°F to 180°F, with an even more extended range possible with optional fluid and seal materials.
  • Integrated locking position control and/or lifting force assist possible in all designs, providing a fully passive controlled actuator.
  • Self-Contained Passive Systems provide years of reliable maintenance-free operation while providing protection for your valuable capital equipment and your people.
  • KYNTEC Quick Delivery provides rapid turn-around times for your critical programs and projects saving you valuable time
Supplier's Site

Technical Specifications

  KYNTEC Corporation
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number CD1000
Product Name Damper and Rate Control
Shock Absorber / Damper Type Linear Damper
Dampening Method Air; Hydraulic; Mechanical
Absorption / Damping Action Compression; Extension
Cylinder Diameter 4 inch (102 mm)
Rod Diameter 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic shock absorber - DYEF-M12-Y1 - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.0472 inch (1.2 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Seismic Isolation Planeveyor - PS-50 - Links-Japan, LLC
Specs
Maximum Force (P1) 11015 lbs (4996 kg)
View Details
Shock Absorbers - 2040007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Mounting Threaded Ends
Stroke 0.3150 inch (8 mm)
View Details
Adjustable Shock Absorber - FA-2016ED - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 0.7874 inch (20 mm)
View Details