KYNTEC Corporation Damper and Rate Control CD45

Description
Using advanced structural and fluid dynamic computations, KYNTEC will design a damper/ rate control using the exact fluid chemistry, viscosity, orificing and mechanical elements to engineer your exact solution. Damping that changes with stroke position. Tension Only, Compression Only, and bidirectional designs available. Fixed, Selectable, Adjustable and SelfCompensating configurations available. Predictable consistent performance over a wide range of loads and temperatures. KYNTEC Dampers/Rate Controls are used in applications related to gas & oil production, pharmaceutical manufacturing, food processing, material handling, industrial automation, and much more. Fully mechanical, gas-charged, or hydraulic design options available to deliver precisely the performance desired in your application. Low sensitivity to operating temperature extremes – designed to work without modification from -30˚F to 180˚F, with an even more extended range possible with optional fluid and seal materials. Integrated locking position control and/or lifting force assist possible in all designs, providing a fully passive controlled actuator. Self-Contained Passive Systems provide years of reliable maintenance-free operation while providing protection for your valuable capital equipment and your people. KYNTEC Quick Delivery provides rapid turn-around times for your critical programs and projects saving you valuable time.
Description
Using advanced structural and fluid dynamic computations, KYNTEC will design a damper/ rate control using the exact fluid chemistry, viscosity, orificing and mechanical elements to engineer your exact solution. Damping that changes with stroke position. Tension Only, Compression Only, and bidirectional designs available. Fixed, Selectable, Adjustable and SelfCompensating configurations available. Predictable consistent performance over a wide range of loads and temperatures. KYNTEC Dampers/Rate Controls are used in applications related to gas & oil production, pharmaceutical manufacturing, food processing, material handling, industrial automation, and much more. Fully mechanical, gas-charged, or hydraulic design options available to deliver precisely the performance desired in your application. Low sensitivity to operating temperature extremes – designed to work without modification from -30˚F to 180˚F, with an even more extended range possible with optional fluid and seal materials. Integrated locking position control and/or lifting force assist possible in all designs, providing a fully passive controlled actuator. Self-Contained Passive Systems provide years of reliable maintenance-free operation while providing protection for your valuable capital equipment and your people. KYNTEC Quick Delivery provides rapid turn-around times for your critical programs and projects saving you valuable time.

Suppliers

Company
Product
Description
Supplier Links
Damper and Rate Control - CD45 - KYNTEC Corporation
Buffalo, NY, USA
Damper and Rate Control
CD45
Damper and Rate Control CD45
Using advanced structural and fluid dynamic computations, KYNTEC will design a damper/ rate control using the exact fluid chemistry, viscosity, orificing and mechanical elements to engineer your exact solution. Damping that changes with stroke position. Tension Only, Compression Only, and bidirectional designs available. Fixed, Selectable, Adjustable and SelfCompensating configurations available. Predictable consistent performance over a wide range of loads and temperatures. KYNTEC Dampers/Rate Controls are used in applications related to gas & oil production, pharmaceutical manufacturing, food processing, material handling, industrial automation, and much more. Fully mechanical, gas-charged, or hydraulic design options available to deliver precisely the performance desired in your application. Low sensitivity to operating temperature extremes – designed to work without modification from -30˚F to 180˚F, with an even more extended range possible with optional fluid and seal materials. Integrated locking position control and/or lifting force assist possible in all designs, providing a fully passive controlled actuator. Self-Contained Passive Systems provide years of reliable maintenance-free operation while providing protection for your valuable capital equipment and your people. KYNTEC Quick Delivery provides rapid turn-around times for your critical programs and projects saving you valuable time.

Using advanced structural and fluid dynamic computations, KYNTEC will design a damper/ rate control using the exact fluid chemistry, viscosity, orificing and mechanical elements to engineer your exact solution.

  • Damping that changes with stroke position.
  • Tension Only, Compression Only, and bidirectional designs available.
  • Fixed, Selectable, Adjustable and SelfCompensating configurations available.
  • Predictable consistent performance over a wide range of loads and temperatures.

KYNTEC Dampers/Rate Controls are used in applications related to gas & oil production, pharmaceutical manufacturing, food processing, material handling, industrial automation, and much more.

  • Fully mechanical, gas-charged, or hydraulic design options available to deliver precisely the performance desired in your application.
  • Low sensitivity to operating temperature extremes – designed to work without modification from -30˚F to 180˚F, with an even more extended range possible with optional fluid and seal materials.
  • Integrated locking position control and/or lifting force assist possible in all designs, providing a fully passive controlled actuator.
  • Self-Contained Passive Systems provide years of reliable maintenance-free operation while providing protection for your valuable capital equipment and your people.
  • KYNTEC Quick Delivery provides rapid turn-around times for your critical programs and projects saving you valuable time.
Supplier's Site

Technical Specifications

  KYNTEC Corporation
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number CD45
Product Name Damper and Rate Control
Shock Absorber / Damper Type Linear Damper
Dampening Method Air; Hydraulic; Mechanical
Absorption / Damping Action Compression; Extension
Cylinder Diameter 1.25 inch (31.75 mm)
Rod Diameter 0.3100 inch (7.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Model DS 03-12, Oil Damper - DS-03-12 - Isotech, Inc.
Specs
Rod Diameter 0.1181 inch (3 mm)
Body Material Steel
Features Adjustable
View Details
Seismic Isolation Planeveyor - PS-50 - Links-Japan, LLC
Specs
Maximum Force (P1) 11015 lbs (4996 kg)
View Details
Heavy Duty Adjustable Shock Absorber - HDA 4.0 x 2 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details