KYNTEC Corporation Stainless Steel Shock Absorber KYN80

Description
Every standard KynSHOC comes from the factory capable of delivering three distinct energy absorption profiles: Adjustable Square Wave (S) damping, where deceleration forces remain relatively constant over the full length of the shock absorber stroke. Square wave damping yields the most efficient energy absorption while imparting the lowest peak deceleration forces. Adjustable Progressive (P) damping, where deceleration forces start low, then build through the shock absorber stroke. Such “soft catch” applications are common when working with more fragile loads which need to be stopped. Dashpot (D) damping, is the simplest form of damping, involving a fixed orifice through the entire shock absorber stroke. Dashpot damping allows for relatively high amounts of energy to be removed in relatively shorter strokes, but with higher deceleration forces being imparted to the impact load. Maximum flexibility for all applications and unmatched inventory economies are yours with the innovative KynSHOC series of hydraulic shock absorbers. Each model adjusts easily to replace multiple individual shock absorber configurations. A turn of the adjustment knob is all that is required to deliver a variety of force vs. stroke profiles. The patented design uses two close-fit cylinder bodies to either allow or limit fluid flow through selectable orifice patterns. Multiple adjustable progressive, adjustable square wave, and dashpot damping profiles are all available. All models are of stainless steel construction, ideal for all applications, but especially for harsh, corrosive or sanitary environments. Multiple damping profiles in one device for maximum application flexibility and inventory reduction. Greater range of energy absorption for low, medium & high velocity applications. Simple model selection because of individual device versatility. Long cycle life and durability in all environments. Our unique design allows for millions of cycles without failure.
Description
Every standard KynSHOC comes from the factory capable of delivering three distinct energy absorption profiles: Adjustable Square Wave (S) damping, where deceleration forces remain relatively constant over the full length of the shock absorber stroke. Square wave damping yields the most efficient energy absorption while imparting the lowest peak deceleration forces. Adjustable Progressive (P) damping, where deceleration forces start low, then build through the shock absorber stroke. Such “soft catch” applications are common when working with more fragile loads which need to be stopped. Dashpot (D) damping, is the simplest form of damping, involving a fixed orifice through the entire shock absorber stroke. Dashpot damping allows for relatively high amounts of energy to be removed in relatively shorter strokes, but with higher deceleration forces being imparted to the impact load. Maximum flexibility for all applications and unmatched inventory economies are yours with the innovative KynSHOC series of hydraulic shock absorbers. Each model adjusts easily to replace multiple individual shock absorber configurations. A turn of the adjustment knob is all that is required to deliver a variety of force vs. stroke profiles. The patented design uses two close-fit cylinder bodies to either allow or limit fluid flow through selectable orifice patterns. Multiple adjustable progressive, adjustable square wave, and dashpot damping profiles are all available. All models are of stainless steel construction, ideal for all applications, but especially for harsh, corrosive or sanitary environments. Multiple damping profiles in one device for maximum application flexibility and inventory reduction. Greater range of energy absorption for low, medium & high velocity applications. Simple model selection because of individual device versatility. Long cycle life and durability in all environments. Our unique design allows for millions of cycles without failure.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Shock Absorber - KYN80 - KYNTEC Corporation
Buffalo, NY, USA
Stainless Steel Shock Absorber
KYN80
Stainless Steel Shock Absorber KYN80
Every standard KynSHOC comes from the factory capable of delivering three distinct energy absorption profiles: Adjustable Square Wave (S) damping, where deceleration forces remain relatively constant over the full length of the shock absorber stroke. Square wave damping yields the most efficient energy absorption while imparting the lowest peak deceleration forces. Adjustable Progressive (P) damping, where deceleration forces start low, then build through the shock absorber stroke. Such “soft catch” applications are common when working with more fragile loads which need to be stopped. Dashpot (D) damping, is the simplest form of damping, involving a fixed orifice through the entire shock absorber stroke. Dashpot damping allows for relatively high amounts of energy to be removed in relatively shorter strokes, but with higher deceleration forces being imparted to the impact load. Maximum flexibility for all applications and unmatched inventory economies are yours with the innovative KynSHOC series of hydraulic shock absorbers. Each model adjusts easily to replace multiple individual shock absorber configurations. A turn of the adjustment knob is all that is required to deliver a variety of force vs. stroke profiles. The patented design uses two close-fit cylinder bodies to either allow or limit fluid flow through selectable orifice patterns. Multiple adjustable progressive, adjustable square wave, and dashpot damping profiles are all available. All models are of stainless steel construction, ideal for all applications, but especially for harsh, corrosive or sanitary environments. Multiple damping profiles in one device for maximum application flexibility and inventory reduction. Greater range of energy absorption for low, medium & high velocity applications. Simple model selection because of individual device versatility. Long cycle life and durability in all environments. Our unique design allows for millions of cycles without failure.

Every standard KynSHOC comes from the factory capable of delivering three distinct energy absorption profiles:

Adjustable Square Wave (S) damping, where deceleration forces remain relatively constant over the full length of the shock absorber stroke. Square wave damping yields the most efficient energy absorption while imparting the lowest peak deceleration forces.

Adjustable Progressive (P) damping, where deceleration forces start low, then build through the shock absorber stroke. Such “soft catch” applications are common when working with more fragile loads which need to be stopped.

Dashpot (D) damping, is the simplest form of damping, involving a fixed orifice through the entire shock absorber stroke. Dashpot damping allows for relatively high amounts of energy to be removed in relatively shorter strokes, but with higher deceleration forces being imparted to the impact load.

Maximum flexibility for all applications and unmatched inventory economies are yours with the innovative KynSHOC series of hydraulic shock absorbers. Each model adjusts easily to replace multiple individual shock absorber configurations. A turn of the adjustment knob is all that is required to deliver a variety of force vs. stroke profiles. The patented design uses two close-fit cylinder bodies to either allow or limit fluid flow through selectable orifice patterns. Multiple adjustable progressive, adjustable square wave, and dashpot damping profiles are all available. All models are of stainless steel construction, ideal for all applications, but especially for harsh, corrosive or sanitary environments.

  • Multiple damping profiles in one device for maximum application flexibility and inventory reduction.
  • Greater range of energy absorption for low, medium & high velocity applications.
  • Simple model selection because of individual device versatility.
  • Long cycle life and durability in all environments. Our unique design allows for millions of cycles without failure.
Supplier's Site

Technical Specifications

  KYNTEC Corporation
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number KYN80
Product Name Stainless Steel Shock Absorber
Shock Absorber / Damper Type Linear Dashpot; Shock Absorber
Dampening Method Air
Absorption / Damping Action Compression
Rod Diameter 0.0980 inch (2.49 mm)
Mounting Rod End Unattached / Bumper
Unlock Full Specs
to access all available technical data

Similar Products

Wall Mounted Seismic Isolator - RB-RING-AND-BUSHING-ELASTOMERIC-ISOLATOR - Isotech, Inc.
Specs
Shock Absorber / Damper Type Elastomeric; Shock Absorber
View Details
Pneumatic shock absorber - DYSS-G8-3-4-Y1F - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.1575 inch (4 mm)
Maximum Force (P1) 17.98 lbs (8.16 kg)
View Details
Seismic Isolation Planeveyor - PS-80 - Links-Japan, LLC
Specs
Maximum Force (P1) 17624 lbs (7993 kg)
View Details
Heavy Duty Adjustable Shock Absorber - HDA 3.0 x 10 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details