KYNTEC Corporation Composite Shock Absorber C0150

Description
KynSHOC-C. The first of its kind Composite shock absorber. No one else has a product that features a cost-effective solution to optimize your application while considering your total cost of ownership. Our comprehensive product offering will provide value-added features to both your new product development, and your existing product that may not meet your expectations for performance. KynSHOC-C is available in three distinct energy absorption profiles: Square Wave damping – Where deceleration forces remain relatively constant over the full length of the shock absorber stroke. Square wave damping yields the most efficient energy absorption while imparting the lowest peak deceleration forces. Progressive damping – Where deceleration forces start low, then build through the shock absorber stroke. Such “soft catch” applications are common when working with more fragile loads which need to be stopped. Dashpot damping – Is the simplest form of damping, involving a fixed orifice through the entire shock absorber stroke. Dashpot damping allows for relatively high amounts of energy to be removed in relatively shorter strokes, but with higher deceleration forces being imparted to the impact load. Custom Damping – When performance needs fine-tuning, we have the technology and expertise to design and build a product to fit your specific application requirements.
Datasheet
Description
KynSHOC-C. The first of its kind Composite shock absorber. No one else has a product that features a cost-effective solution to optimize your application while considering your total cost of ownership. Our comprehensive product offering will provide value-added features to both your new product development, and your existing product that may not meet your expectations for performance. KynSHOC-C is available in three distinct energy absorption profiles: Square Wave damping – Where deceleration forces remain relatively constant over the full length of the shock absorber stroke. Square wave damping yields the most efficient energy absorption while imparting the lowest peak deceleration forces. Progressive damping – Where deceleration forces start low, then build through the shock absorber stroke. Such “soft catch” applications are common when working with more fragile loads which need to be stopped. Dashpot damping – Is the simplest form of damping, involving a fixed orifice through the entire shock absorber stroke. Dashpot damping allows for relatively high amounts of energy to be removed in relatively shorter strokes, but with higher deceleration forces being imparted to the impact load. Custom Damping – When performance needs fine-tuning, we have the technology and expertise to design and build a product to fit your specific application requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Composite Shock Absorber - C0150 - KYNTEC Corporation
Buffalo, NY, USA
Composite Shock Absorber
C0150
Composite Shock Absorber C0150
KynSHOC-C. The first of its kind Composite shock absorber. No one else has a product that features a cost-effective solution to optimize your application while considering your total cost of ownership. Our comprehensive product offering will provide value-added features to both your new product development, and your existing product that may not meet your expectations for performance. KynSHOC-C is available in three distinct energy absorption profiles: Square Wave damping – Where deceleration forces remain relatively constant over the full length of the shock absorber stroke. Square wave damping yields the most efficient energy absorption while imparting the lowest peak deceleration forces. Progressive damping – Where deceleration forces start low, then build through the shock absorber stroke. Such “soft catch” applications are common when working with more fragile loads which need to be stopped. Dashpot damping – Is the simplest form of damping, involving a fixed orifice through the entire shock absorber stroke. Dashpot damping allows for relatively high amounts of energy to be removed in relatively shorter strokes, but with higher deceleration forces being imparted to the impact load. Custom Damping – When performance needs fine-tuning, we have the technology and expertise to design and build a product to fit your specific application requirements.

KynSHOC-C. The first of its kind Composite shock absorber.
No one else has a product that features a cost-effective solution to optimize your
application while considering your total cost of ownership. Our comprehensive product offering will provide value-added features to both your new product development, and your existing product that may not meet your expectations for performance.

KynSHOC-C is available in three distinct energy absorption profiles:

  • Square Wave damping – Where deceleration forces remain relatively constant over the full length of the shock absorber stroke. Square wave damping yields the most efficient energy absorption while imparting the lowest peak deceleration forces.
  • Progressive damping – Where deceleration forces start low, then build through the shock absorber stroke. Such “soft catch” applications are common when working with more fragile loads which need to be stopped.
  • Dashpot damping – Is the simplest form of damping, involving a fixed orifice through the entire shock absorber stroke. Dashpot damping allows for relatively high amounts of energy to be removed in relatively shorter strokes, but with higher deceleration forces being imparted to the impact load.
  • Custom Damping – When performance needs fine-tuning, we have the technology and expertise to design and build a product to fit your specific application requirements.
Supplier's Site Datasheet

Technical Specifications

  KYNTEC Corporation
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number C0150
Product Name Composite Shock Absorber
Shock Absorber / Damper Type Linear Dashpot; Shock Absorber
Dampening Method Air; Hydraulic; Mechanical
Absorption / Damping Action Compression; Extension
Rod Diameter 0.1180 inch (3 mm)
Mounting Threaded Ends; Rod End Unattached / Bumper
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Isolator - TMRB-NEOPRENE-ISOLATION-ISOLATOR - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
View Details
Heavy Duty Adjustable Shock Absorber - HD 5.0 x 48 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details
Motion Control Damper - With Floating Piston - Bansbach Easylift®
Specs
Cylinder Diameter 0.4724 to 1.57 inch (12 to 40 mm)
Rod Diameter 0.1575 to 0.5512 inch (4 to 14 mm)
Mounting Ball & Socket (optional feature); Clevis (optional feature); Eyelet (optional feature); Threaded Ends (optional feature); Other Specialized Mount (optional feature)
View Details
Pneumatic shock absorber - DYEF-M14-Y1F - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.1969 inch (5 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details