Branham, W.C. Inc. Datasheets for Pneumatic Brakes
Pneumatic brakes are assemblies consisting of elements for the slowing or stopping of shafts in equipment drives. Air is required to activate the brake.
Pneumatic Brakes: Learn more
| Product Name | Notes |
|---|---|
| Double Acting Caliper Disc Brake With Quick Change PadsDynamic Torque (inch/lb): 693 lbf per 100 psi x Braking Radius 21.96 sq. in. Total Friction Area 12 - 18-inch Disc Diameter... | |
| Double Acting, Spring Retractable Pistons Dynamic Torque (inch/lb) 693 lbf per 100 psi x Braking Radius 19.24 sq. in. Total Friction Pad Area> 14 inch Disc Diameter Range 1500 PSI... | |
| Extended Pad Unlimited Disc Series. Used for Emergency Stop & Holding Applications. 100 PSI (6.9 Bar) Release Pressure. Dual Belleville Disc Spring Stacks | 1859 lb. Tangential Force at zero... | |
| Extended Pad Unlimited Disc Series. Used for Emergency Stop & Holding Applications. 85 PSI (5.9 Bar) Release Pressure. Dual Belleville Disc Spring Stacks | 929 lb. (4132 N) Tangential Force... | |
| Single and Double Acting Caliper Disc Brakes Dynamic Torque (inch/lb) 288 lbf per 100 psi x Braking Radius 8.0 sq. in. Total Friction Pad Area< 16 Disc Diameter Range, in. | |
| Single and Double Acting Caliper Disc Brakes Dynamic Torque (inch/lb) 352.5 lbf per 100 psi x Braking Radius 9.14 sq. in. Total Friction Pad Area> 12 Disc Diameter Range, in. | |
| Single and Double Acting Caliper Disc Brakes Dynamic Torque (inch/lb) 70 lbf per 100 psi x Braking Radius 2.0 sq. in. Total Friction Pad Area Unlimited Disc Diameter Range | |
| Single and Double Acting Pneumatic Caliper Disc Brakes Dynamic Torque (inch/lb) 144 lbf per 100 psi x Braking Radius 4.0 sq. in. Total Friction Pad Area Unlimited Disc Diameter Range... | |
| Unlimited Disc Series. Used for Emergency Stop & Holding Applications. 85 PSI (5.9 Bar) Release Pressure. Dual Belleville Disc Spring Stacks | 929 lb. (4132 N) Tangential Force at zero... | |
| Unlimited Disc Series. We've Redesigned the Popular 200 Series to Fit on Disc Diameters of 16 inches and Larger. Fits on Flat Linear Plates Too. Dynamic Torque (inch/lb) 288 lbf... | |
| Used for Emergency Stop & Holding Applications. 100 PSI (6.9 Bar) Release Pressure. Dual Belleville Disc Spring Stacks | 1859 lb. (8269 N) Tangential Force at zero friction pad wear... | |
| Used for Emergency Stop & Holding Applications. 75 PSI (5.2 Bar) Release Pressure. Aluminum Construction | Dual Belleville Disc Spring Stacks | Quick Change Pad Feature | Fits on Brake... | |
| Used for Emergency Stop & Holding Applications. 85 PSI (5.9 Bar) Release Pressure. Aluminum Construction | Dual Belleville Disc Spring Stacks | Quick Change Pad Feature | Fits on Brake... | |
| Used for Emergency Stop & Holding Applications. 85 PSI (5.9 Bar) Release Pressure. Dual Belleville Disc Spring Stacks | 929 lb. (4132 N) Tangential Force at zero friction pad wear... | |
| Used for Emergency Stop & Holding Applications. 85 PSI (5.9 Bar) Release Pressure. Single Belleville Disc Spring Stack | 216 lb. (960 N) Tangential Force at zero friction pad wear... | |
| Used for Emergency Stop & Holding Applications. 85 PSI (5.9 Bar) Release Pressure. Single Belleville Disc Spring Stack | 465 lb. (2068 N) Tangential Force at zero friction pad wear... |