Branham, W.C. Inc. Datasheets for Air Cylinders

Air cylinders are pneumatic linear actuators that are driven by a pressure differential in the cylinder's chambers. They may be single-acting (with a spring return) or double-acting.
Air Cylinders: Learn more

Product Name Notes
OVLPRO® Low Profile Rod Cylinder, 44mm Bore, Male Threaded Rod, Side Ported, 1.0 in. Stroke. Estimated Lead-Time: 5-7 business days ARO @ Qty < 4 pcs. Attributes Bore Size...
OVLPRO® Low Profile Rod Cylinder, 25mm bore, Male Threaded Rod, Side Ported, 1.00 in. Stroke Estimated Lead-Time: 5-7 business days ARO @ Qty < 4 pcs. Attributes Bore Size...
Aluminum and Steel Mounting Parts Steel Clevis and Rod Eyes
Available in bores from Ø 12 to Ø 100 mm High temperature execution on request Fixing centers with slotted holes Aluminum profile with slots for magnetic sensors
Available in bores from Ø 20 to Ø 125 mm High temperature execution on request Tandem executions on request: double-thrust, multi-positions, back-to-back Aluminum profile with slots for magnetic sensors On...
Available in bores from Ø 32 to Ø 125 mm Double acting or single acting version High temperature execution on request Tandem executions on request Aluminum profile with slots for...
Available in bores:• Ø 8 - 10 - 12 - 16 - 20 - 25 ( in accordance with ISO 6432)• Ø 32 - 40 - 50 - 63 (not...
Cylinder Accessories
Short Stroke Cylinder Accessories
Available bores: ø 16-20-25-32-40-50-63 Models with or without cushioning High temperature execution on request Aluminum profile with C slots for magnetic sensors On request, in accordance to ATEX Directive 2014/34/EU...
Available in bores Ø 125-160-200-250 mm High temperature execution on request Tandem executions on request: double-thrust, multi-positions, back-to-back Magnetic sensors can be assembled on tie rods On request, in accordance...
Available in bores Ø 160-200-250-320 mm High temperature execution on request Tandem executions on request: double-thrust, multi-positions, back-to-back Magnetic sensors can be assembled on tie rods On request, in accordance...
Available in bores Ø 20-32-50-80 mm Designed for stopping moving parts or chucks Executions with fixing centers in accordance to ISO 21287 or UNITOP standards Available with smooth rod and...
Available in bores Ø 32-40-50-63 mm Clean Design High temperature execution on request Models with or without cushioning
Available in bores Ø 32-40-50-63 mm High temperature execution on request Models with or without cushioning Extremely resistant thanks to the double rolling assembly
Available in bores Ø 6-10-16 mm Single acting operation Available with smooth rod and with threaded rod
Available in bores Ø 8-12-20-32-50-63 mm Compact body made of solid bar Non-magnetic, single acting and double acting executions
Available in bores from Ø 12 to Ø 100 mm High temperature execution on request Aluminum profile with slots for magnetic sensors On request, in accordance to ATEX Directive 2014/34/EU...
In stainless steel AISI 304 and AISI 316 Available in bores from Ø 20 to Ø 200 mm High temperature execution on request Tandem executions on request: double-thrust, multi-positions, back-to-back...
In stainless steel AISI 304 and AISI 316 Available in bores from Ø 32 to Ø 125 mm High temperature execution on request FDA approved piston rod seal On request,...
In stainless steel AISI 304 Available in bores from Ø 16 to Ø 32 mm High temperature execution on request Extremely resistant thanks to the double rolling assembly On request,...
In stainless steel AISI 304 Available in bores from Ø 32 to Ø 63 mm High temperature execution on request Resistant thanks to the double rolling assembly