Branham, W.C. Inc. Datasheets for Pressure Intensifiers and Boosters

Pressure intensifiers are pressure-increasing devices used to raise the pressure of hydraulic or pneumatic fluids. They differ from pumps in that they can only increase the pressure of a normally pressurized fluid.
Pressure Intensifiers and Boosters: Learn more

Product Name Notes
Low Profile, Aluminum Extrusion Body Choose from a 1.50-inch stroke w/.460 cu.in. or a 3.00-inch stroke w/.920 cu.in. Hydraulic Fluid Displacement. Single Side or Rear Porting.
Use with Branham H38, H47 and H200 Caliper Disc Brakes or other Applications Requiring Hydraulic Pressure Boost. The immediate benefits are the potential of reducing the need for additional hydraulic...
Use with H38, H47 and H200 Non-Retractable Piston Caliper Disc Brakes and other Applications Requiring Hydraulic Pressure Boost. The immediate benefits are the potential of reducing the need for additional...
Use with W.C. Branham hydraulic caliper disc brake H491, H493, H962 series AND hydraulic spring applied FS38, FS47, FS200, FS400, FS500 series. W.C. Branham Air/Oil Intensifiers give you the ability...