Branham, W.C. Inc. Datasheets for Mechanical Brakes
Mechanical brakes convert kinetic energy to other energy forms, primarily heat. They decelerate shafts and linked components via friction between a rotating body and wear-resistant material.
Mechanical Brakes: Learn more
| Product Name | Notes |
|---|---|
| 450 Lb. Max Lever Force - Mechanical Single Acting Caliper Disc Brake Cast or extruded aluminum construction Hard coated housing Spring retractable piston Replaceable, non-asbestos friction pads Unlimited disc diameter... | |
| 450 Lb. Max Lever Force - Mechanical Single Acting Caliper Disc Brake, 2x Greater Total Friction Pad Area Than M38Cast or extruded aluminum construction Hardcoated housing Spring retractable piston Replaceable,... | |
| 580 Lb. Max Lever Force - Mechanical Single Acting Caliper Disc Brake Cast or extruded aluminum construction Hardcoated housing Stamped, heat-treated one-piece lever arm and Cam Ductile iron plated floating... | |
| Choose high quality repair kits and parts direct from the original manufacturer. As an original equipment manufacturer, W.C. Branham expertise lies not only in the precision CNC machining processes that... | |
| Hubs For 12" & 16" Dia. Brake Discs | |
| Hubs For 6-5/16" Dia. Brake Discs | |
| Hubs For 8" & 10" Dia. Brake Discs | |
| Unlimited Disc Series. We've Redesigned the Popular Mechanical 200 Series to Fit on Disc Diameters of 16 inches and Larger. Fits on Flat Linear Plates Too. Standard features include: Cast... | |
| Use with W.C. Branham 38, 47, 200 & 400 Series Caliper Disc Brakes | Machined Discs with Bolt Circle Pattern and Pilot Hole | Blank Discs Make to Suit Your... | |
| W.C. Branham combines hydraulic and mechanical service into one caliper disc brake. Choose between MH47 and MH200 series. MH47 is designed around our standard 200 series twin bore, live side... |