Branham, W.C. Inc. Datasheets for Hydraulic Brakes
Hydraulic brakes use a fluid to transfer pressure and actuate the braking mechanism.
Hydraulic Brakes: Learn more
| Product Name | Notes |
|---|---|
| Salient Characteristics 1300 PSI minimum release pressure | 1600 PSI Maximum Pressure | Single Acting Dual Belleville Disc Spring Stack | 12,838 lb. Tangential Force at zero friction pad wear... | |
| Double Acting Caliper Disc Brakes Dynamic Torque (inch/lb) 693 lbf per 100 psi x Braking Radius 19.24 sq. in. Total Friction Pad Area 12 - 18 inch Disc Diameter Range> | |
| Double Acting, Spring Retractable Pistons Dynamic Torque (inch/lb) 693 lbf per 100 psi x Braking Radius 19.24 sq. in. Total Friction Pad Area> 14 inch Disc Diameter Range 1500 PSI... | |
| Dual Bore Hydraulic Spring Applied Brake Salient Characteristics 1500 PSI release pressure | Single Acting Dual Belleville Disc Spring Stack | 6,419 lb. Tangential Force at zero friction pad wear... | |
| Dual Bore Hydraulic Spring Applied Brake Salient Characteristics 300 PSI release pressure | Single Acting Dual Belleville Disc Spring Stack | 6,419 lb. Tangential Force at zero friction pad wear... | |
| Dual Bore Hydraulic Spring Applied Brake Salient Characteristics 625 PSI Minimum Release Pressure | 1000 PSI Maximum Pressure | Single Acting Dual Belleville Disc Spring Stack | 6,419 lb. Tangential... | |
| Hydraulic Spring Applied Brake Ideal for emergency stopping and holding of industrial machinery and off-highway vehicles. | |
| Hydraulic Spring Applied Brake Salient Characteristics 150 PSI release pressure | Single Acting Single Belleville Disc Spring Stack | 3,059 lb. Tangential Force at zero friction pad wear | 6,798... | |
| Hydraulic Spring Applied Brake Salient Characteristics 300 PSI release pressure | Single Acting Single Belleville Disc Spring Stack | 3059 lb. Tangential Force at zero friction pad wear | 6798... | |
| Hydraulic Spring Applied Brake Salient Characteristics Dual Belleville Disc Spring Stacks | 1859 lb. Tangential Force at zero friction pad wear | 13,260 in. lbs. F. braking torque using 16... | |
| Hydraulic Spring Applied Brake Salient Characteristics Single Acting Single Belleville Disc Spring Stack | 3059 lb. Tangential Force at zero friction pad wear | 6798 lb. of Clamping Force |... | |
| Salient Characteristics Dual Belleville Disc Spring Stacks | 929 lb. Tangential force at zero friction pad wear | 6626 in. lbs. F. braking torque using 16 inch disc diameter at... | |
| Single or Double Acting Caliper Disc Brakes Dynamic Torque (inch/lb) 144 lbf per 100 psi x Braking Radius 4.0 sq. in. Total Friction Pad Area Unlimited Disc Diameter Range 1000... | |
| Single or Double Acting Caliper Disc Brakes Dynamic Torque (inch/lb) 288 lbf per 100 psi x Braking Radius 8.0 sq. in. Total Friction Pad Area< 16 Disc Diameter Range, in.1500... | |
| Single or Double Acting Caliper Disc Brakes Dynamic Torque (inch/lb) 352.5 lbf per 100 psi x Braking Radius 9.14 sq. in. Total Friction Pad Area> 12-inch Disc Diameter Range 1500... | |
| Single or Double Acting Caliper Disc Brakes Dynamic Torque (inch/lb) 70 lbf per 100 psi x Braking Radius 2.0 sq. in. Total Friction Pad Area Unlimited Disc Diameter Range 1000... | |
| Unlimited Disc Series. Used for Emergency Stop & Holding Applications. 750 PSI (51.7 Bar) Release Pressure. Salient Characteristics Dual Belleville Disc Spring Stacks | 929 lb. Tangential force at zero... | |
| Unlimited Disc Series. We've Redesigned the Popular 200 Series to Fit on Disc Diameters of 16 inches and Larger. Fits on Flat Linear Plates Too. Dynamic Torque (inch/lb) 288 lbf... | |
| Used for Emergency Stop & Holding Applications. Extended Pad Series Single Acting Hydraulic Spring Applied Brake. Low Pressure Series w/ 200 PSI (13.79 Bar) Release Pressure. | |
| Used for Emergency Stop & Holding Applications. Extended Pad Series Single Acting Hydraulic Spring Applied Brake. Low Pressure Series w/288 PSI (19.86 Bar) Release Pressure. Salient Characteristics 288 PSI release... | |
| Used for Emergency Stop & Holding Applications. Low Pressure Series w/ 200 PSI (13.79 Bar) Release Pressure. | |
| Used for Emergency Stop & Holding Applications. Low Pressure Series w/288 PSI (19.86 Bar) Release Pressure. Salient Characteristics Single Acting Dual Belleville Disc Spring Stacks | 1859 lb. Tangential Force... |