Branham, W.C. Inc. Datasheets for Linear Actuators

Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported.
Linear Actuators: Learn more

Product Name Notes
A precision linear guideway and recirculating ball bearing system is added to both the DTF and DTKF (short) style rod less band cylinders. It is our most robust, heavy-duty, model...
Articulating Arms. Opening Gates or Doors. Lifting Products. Raising Material. Counter Balancing. Achieve lifting from either vertical or horizontal mounting depending on your envelope. Competitively priced with savings over double...
Bore Sizes - 1.0, 1.5 and 2.0 inches. Head or Stud Mount. Acetron® Acetal GP carrier bearings - High Strength, Ideal for food contact and medical applications Adjustable cushioning Best...
Cable Cylinders are the best value at price per inch of stroke and can be configured with extra cable length for the purpose of mounting the main body away from...
Carrier/Piston Mechanically Coupled. Internal Main Air Pressure Seals. Ideal for harsh environments, pneU-SA® Rod less Cylinders provide guiding and load support along the length of its' body. Enclosed mil-spec rated...
Competitively priced with lower costs per inch of stroke. Journal guide bearings. Linear ball bearings optional. GCC - Guided Cable Cylinders from W.C. Branham consist of a double acting cable...
DURATRK ® Band-Type Rod less Air Cylinder
High-strength aluminum extruded body to reduce deflection and decrease slot width under pressure High loading in all directions Stroke lengths to 19.75 feet. Consult factory for longer stroke -stroke interchangeable...
Linear Tension Cable (LTC) Cylinders from W.C. Branham Inc. provide direct linear tension/counter balance available in cylinder bore sizes of 1, 1.5, 2, 2.5, 3.0, 4.0 and 5.0 inches. W.C.
Our short compact guided cylinder. The DTKF has a 0-stroke which is reduced by up to 42%. It may even be used to replace piston-rod type cylinders because of its...
Our short cylinder. The DTK has a 0-stroke which is reduced by up to 42%. It may even be used to replace piston-rod type cylinders because of its short basic...
Our standard cylinder. It has an identical length at 0-stroke as most competitors making it interchangeable. High-strength aluminum extruded body to reduce deflection and decrease slot width under pressure High...
Rod less Cable Cylinders with Air Tensioners
The DTF guiding cylinder also has the same 0-stroke as other brands, but includes an external adjustable slide guide capable of handling high moment and forces in all directions. It...
The DTFD Dual Guided Cylinder is based on the DTS platform. As its name implies, two external guides are attached to the piston/yoke assembly - one on each side. The...
We list the most popular standard sizes. If you do not see the correct Repair Kit, please contact us for assistance. Refer to our Resources area for "Cable Cylinder Maintenance...
Wide Yoke Rod less Cylinder