Hangzhou Chinabase Machinery Co., Ltd. Datasheets for Electric Brakes
Electric brakes are assemblies consisting of electrical elements for the slowing or stopping of shafts in equipment drives. Electrical power is required to activate the brake.
Electric Brakes: Learn more
| Product Name | Notes |
|---|---|
| Characteristics: Braking and holding when power-off Quick response and high reliability No trial operation Asbestos-free Brake Friction Disc Quiet operation and long life Most suitable for use with small motors; | |
| Characteristics: Braking and holding when power-off Quick response and high reliability No trial operation Asbestos-free Brake Friction Disc Quiet operation and long life Thin and compact structure, easy to mount... | |
| Characteristics: The brake force can be released by pulling the manual release lever in a braking or holding state For both braking and holding T he braking torque adjusted in... | |
| Characteristics: The coil assembly is fasten together with epooy, concussion resistant, heat and cold resistant and flour resistant The friction disc is disposed by abrasion resistant Quick response and high... | |
| Characteristics: Using constant-load type spring Asbestos-free smooth friction disc Braking and holding when power-on Quick response and high reliability when connecting and dis-connecting Buffering start and stop protecting from overload... | |
| Characteristics: Small, light and refined structure; Using constant-load type spring; Asbestos-free smooth friction disc; Q uick response and high reliability when connecting and dis-connecting; Buffering start and stop, protecting from... |