Hangzhou Chinabase Machinery Co., Ltd. Datasheets for Universal Joints
Universal joints are flexible mechanical connections used to transmit rotary motion from one shaft to another shaft that is not in line with the first, or when alignment varies during service.
Universal Joints: Learn more
| Product Name | Notes |
|---|---|
| Max.speed: ≤1000RPM Static breaking torque: ≤5000N.m Max.working angle 45° | |
| Max.speed: ≤1500RPM Static breaking torque: ≤1500N.m Max.working angle 45° | |
| Max.speed: ≤3000RPM Static breaking torque: ≤3000 N.m Max.working angle 45° | |
| Max.speed: ≤4000RPM Static breaking torque: ≤2500 N.m Max.working angle 45° |