Hangzhou Chinabase Machinery Co., Ltd. Datasheets for Rod End Bearings
Rod end bearings contain a bearing that can accommodate a shaft or rod with varying misalignment. They attach to a static rod via a threaded shaft.
Rod End Bearings: Learn more
| Product Name | Notes |
|---|---|
| Rod body with right or left-hand male thread.It is made up of a maintenance-free radial spherical plain bearing G..PW and rod body.Surface of rod body zinc plated. | |
| Rod body with right or left-hand male thread.It is made up of a maintenance-free radial spherical plain bearing GE..C or GE..ET-2RS and rod body.Surface of rod body zinc plated. | |
| Rod body with right or left-hand male thread.It is made up of a radial spherical plain bearing GE..ES or GE..ES 2RS and rod end housing.Rod end housing with a lubricating... | |
| Rod body with right or left-hand male thread.It is made up of a radial spherical plain bearing GE..ES or GE..ES 2RS and rod end housing.With locaking slot and nut.Rod end... | |
| Rod body with right or left-hand male thread.It is made up of a radial spherical plain bearing GEEW..ES and rod end housing.With locaking slot and nut.Rod end housing with a... | |
| Rod body with right or left-hand male thread.It is made up of a redial spherical plain bearing GE..E(S)or GE..ES 2RS and rod body.Suface of rod body zinc plated.housing of SA..ES... | |
| Rod body with right or left-hand male thread.It is made up of a redial spherical plain bearing GE..E(S)or GE..ES 2RS and rod body.Suface of rod body zinc plated.housing of SI..ES... | |
| Rod body with right or left-hand male thread.Outer race lined with bronze liner.Surface of rod body zinc plated,rod body with a lubricating hole or grease nipple. | |
| Rod body with right or left-hand male thread.Outer race lined with bronze liner.Surface of rod body zinc plated.In inch dimension series. | |
| Rod body with right or left-hand male thread.Rod body pressed around inner ring.Outer race Lined with PTFE composite material. Surface of rod body zinc plated. | |
| Rod body with right or left-hand male thread.Rod body pressed around inner ring.Outer race lined with PTFE composite material.Surface of rod body zinc plated. | |
| Rod body with right or left-hand male thread.Rod body pressed around inner ring.Surface of rod body zinc plated.In inch dimension series. | |
| Rod end housing with weldable base and bowle pin.It is made up of a radial shpherical plain bearing GE..ES or GE..ES 2RS and rod end housing.Rod end housing with a... | |
| Rod end housing with weldable base.It is made up of a radial shpherical plain bearing GEEW..ES and Rod end Housing.Rod end housing with a lubricating hole or grease nipple. | |
| Rod end housing with weldable base.It is made up of a radial spherical plain bearing GE..ES or GE..ES 2RS and rod end housing.Rod end housing with a lubricating hole or... | |
| Sliding contact surfaces: Steel/Zinc base alloy. | |
| Sliding contact surfaces:Steel/Zinc base alloy. |