Flange Screws
Special dimensions for Hexagon Head Cap Screws and Flange Screws (head height, shank sizes or thread lengths) can be produced. Configurations are available in either inch or metric sizes.
| Elgin Fastener Group | |
|---|---|
| Product Category | Screws |
| Product Number | Flange Screws |
| Product Name | Chandler Products |
| Screw Type | Cap Screw |
| Head Type | Hexagon Head |
| Material | Aluminum (optional feature); Bronze (optional feature); Brass (optional feature); Copper (optional feature); Steel; Stainless Steel |
| Fastener Standards | SAE; AMS |