Elgin Fastener Group Ohio Rod Products Machine Screws

Description
Machine Screws General Information Material: 1006-1010; 1022 Low Carbon Steel; Heat Treatable Medium Carbon Steel; Pre-galvanized Steel. Other material is available on special order. Type of Head: Indented Hex, Truss, Round, Fillister, Flat, Carriage, Pan or Hex Washer, Six Lobe. Special head styles are available upon request. Slot: Struck or Milled — Cross recess available upon request. Length: To a maximum of 52" Thread Diameters: Rolled, Unified and American screw thread standards and metric. Length of Thread: 2-56 through 6-32 1½" maximum — 8-32 through ½-20, 4" maximum. Heat Treatment: Case hardening and through hardening. Finish: Most commercial plating available. Applications: Roll Threading Extruding Chamfering Head Slotting Knurling Drilling Bending Hardening Plating
Description
Machine Screws General Information Material: 1006-1010; 1022 Low Carbon Steel; Heat Treatable Medium Carbon Steel; Pre-galvanized Steel. Other material is available on special order. Type of Head: Indented Hex, Truss, Round, Fillister, Flat, Carriage, Pan or Hex Washer, Six Lobe. Special head styles are available upon request. Slot: Struck or Milled — Cross recess available upon request. Length: To a maximum of 52" Thread Diameters: Rolled, Unified and American screw thread standards and metric. Length of Thread: 2-56 through 6-32 1½" maximum — 8-32 through ½-20, 4" maximum. Heat Treatment: Case hardening and through hardening. Finish: Most commercial plating available. Applications: Roll Threading Extruding Chamfering Head Slotting Knurling Drilling Bending Hardening Plating

Suppliers

Company
Product
Description
Supplier Links
Ohio Rod Products - Machine Screws - Elgin Fastener Group
Versailles, IN, USA
Ohio Rod Products
Machine Screws
Ohio Rod Products Machine Screws
Machine Screws General Information Material: 1006-1010; 1022 Low Carbon Steel; Heat Treatable Medium Carbon Steel; Pre-galvanized Steel. Other material is available on special order. Type of Head: Indented Hex, Truss, Round, Fillister, Flat, Carriage, Pan or Hex Washer, Six Lobe. Special head styles are available upon request. Slot: Struck or Milled — Cross recess available upon request. Length: To a maximum of 52" Thread Diameters: Rolled, Unified and American screw thread standards and metric. Length of Thread: 2-56 through 6-32 1½" maximum — 8-32 through ½-20, 4" maximum. Heat Treatment: Case hardening and through hardening. Finish: Most commercial plating available. Applications: Roll Threading Extruding Chamfering Head Slotting Knurling Drilling Bending Hardening Plating

Machine Screws

General Information

  • Material: 1006-1010; 1022 Low Carbon Steel; Heat Treatable Medium Carbon Steel; Pre-galvanized Steel. Other material is available on special order.
  • Type of Head: Indented Hex, Truss, Round, Fillister, Flat, Carriage, Pan or Hex Washer, Six Lobe. Special head styles are available upon request.
  • Slot: Struck or Milled — Cross recess available upon request.
  • Length: To a maximum of 52"
  • Thread Diameters: Rolled, Unified and American screw thread standards and metric.
  • Length of Thread: 2-56 through 6-32 1½" maximum — 8-32 through ½-20, 4" maximum.
  • Heat Treatment: Case hardening and through hardening.
  • Finish: Most commercial plating available.

Applications:

  • Roll Threading
  • Extruding
  • Chamfering
  • Head Slotting
  • Knurling
  • Drilling
  • Bending
  • Hardening
  • Plating
Leland Powell Fasteners, Inc. - Machine Screws - Elgin Fastener Group
Versailles, IN, USA
Leland Powell Fasteners, Inc.
Machine Screws
Leland Powell Fasteners, Inc. Machine Screws
Machine Screws We manufacture a complete line of assembly fasteners including machine screws and carriage bolts in both inch and metric sizes along with shoulder and full body screws and bolts with several head styles and lengths available. Engineered parts can be manufactured to customer specifications from Grades 2 through 8 property strengths.

Machine Screws

We manufacture a complete line of assembly fasteners including machine screws and carriage bolts in both inch and metric sizes along with shoulder and full body screws and bolts with several head styles and lengths available. Engineered parts can be manufactured to customer specifications from Grades 2 through 8 property strengths.

Technical Specifications

  Elgin Fastener Group Elgin Fastener Group
Product Category Screws Screws
Product Number Machine Screws Machine Screws
Product Name Ohio Rod Products Leland Powell Fasteners, Inc.
Screw Type Machine Screw Machine Screw
Head Type Hexagon Head Hexagon Head
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hand Knob Screws - 13905 - Jergens, Inc.
Specs
Material Steel; Cast Iron, Zinc-Plated
Finish Black Oxide; Zinc Plated
View Details
Swivel Pad Type - TS107 - Vlier
Specs
Screw Type Thumb Screw
Length 3 inch (76.2 mm)
Inch 1 1/8"
View Details
Phillips Recessed Standard Pan Head Screw - Type R SEELSKREW® - 10-32 UNF-2A - APM Hexseal Corp.
Specs
Screw Type Pan Head Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
Thumb Screws - PFTL032-1L001 - bisco industries
Specs
Screw Type Thumb Screw
Material Plastic
View Details