Trelleborg Sealing Solutions Germany GmbH Datasheets for Dynamic Seals
Dynamic seals include oil seals, hydraulic and pneumatic seals, exclusion seals, labyrinth seals, bearing isolators, and piston rings. They create a barrier between moving and stationary surfaces in applications such as rotating shafts and pistons rings. This is a general search form; more detailed search forms are available.
Dynamic Seals: Learn more
| Product Name | Notes |
|---|---|
| A double-acting O-Ring energized piston seal which includes a polyurethane seal ring - suitable for dynamic applications. The Zurcon® Wynseal is a tear and abrasion resistant seal with an especially... | |
| A double-acting O-Ring energized seal, the Turcon® AQ Seal® is suitable for sealing between two media such as fluid and gas. It consists of a Turcon® ring and an X-ring... | |
| A double-acting scraper with a sealing and scraping lip in injection molded polyurethane, designed in such a way that it efficiently removes dirt, dust and water while leaving the required... | |
| A single-acting O-Ring energized piston seal for dynamic applications, the Turcon® Stepseal® 2K provides excellent static and dynamic sealing results. This advanced seal is stick-slip free, suits a wide range... | |
| A single-acting O-Ring energized rod seal with hydrostatic ventilation for use in dynamic applications. Prevents pressure build-up between seals in all service conditions. Low friction with no stick-slip, minimal break... | |
| A single-acting rod seal energized by an elastomer O-Ring, the Zurcon® Rimseal provides high static and dynamic leak tightness. Acts as a suitable secondary element to ensure reliable sealing of... | |
| A single-acting sealing element comprised of a U-shaped Turcon® ring and V-shaped metallic energizing finger spring. Suitable for reciprocating and light duty rotary movement. Compatible with most fluids and chemicals... | |
| A single-acting sealing element consisting of a U-shaped Turcon® ring and a metallic V-shaped finger spring. The special flanged heel prevents the seal from rotating/twisting and the short and heavy... | |
| Also known as Heavy Duty Seals, these seals are used in rotating applications. They function well in harsh environments where they have to withstand the ingress of rough and abrasive... | |
| Double-acting O-Ring energized scraper with two O-Rings that has two functions: a) to scrape contaminants from the retracting piston rod to prevent soiling of the system and b) to hold... | |
| Profile A is the most common and available for shaft diameters from 3 to 1000 mm. The V-ring® is an all-rubber seal for rotary shafts, available in seven different cross-sections... | |
| Profile S is wide and tapered, which provides a very firm hold on the shaft. The rings are available for shaft diameters from 5 to 199 mm. The V-ring® is... | |
| Rectangular cross section. For static and dynamic use. Reciprocating and rotating movements possible. Material: PTFE. Back-up Rings are installed together with O-Rings and Quad-Ring® Seals to prevent extrusion in applications... | |
| The double-acting Turcon® AQ Seal® 5 incorporates an elastomer Quad-Ring® and is energized by two O-Rings to improve sealing behavior. It demonstrates excellent results in applications requiring media separation, e.g... | |
| The Turcon® Excluder® 2 is a double-acting O-Ring energized scraper that has two functions: a) to scrape contaminants from the retracting piston rod to prevent soiling of the system and... | |
| The Turcon® Glyd Ring® T is a double-acting O-Ring energized rod seal for dynamic applications, offering low friction with no stick-slip, minimal break out force and high wear resistance. The... | |
| The Turcon® Variseal® HF is a single-acting axial/face sealing element comprised of a U-shaped Turcon® ring and a coiled metallic energizing spring. This design ensures gas-tight sealing even at low... | |
| The Turcon® Variseal® M2S is a single acting seal with scraper lip, based on the design of the Variseal® M2, consisting of a U-shaped seal jacket and a corrosion resistant... | |
| The Zurcon® Scraper ASW has an additional supporting bead on the inner surface which prevents twisting of the scraper in the groove, also preventing impurities from reaching the back of... | |
| The Zurcon® U-Cup has a very high sealing performance due to its ability to withstand lower friction and lower heat generation than standard U-Cups. The special shape of the trimmed... | |
| This single-acting O-Ring energized rod seal is made of Turcon® or Zurcon® and provides high static and dynamic sealing results. Can be installed together with other seals in a tandem... | |
| Turcon® Variseal® W2 is a single-acting rod seal consisting of a U-shaped jacket and a corrosion-resistant Slantcoil® spring. The advantage of the seal lies in its low friction and relatively... | |
| Type TRA Radial Oil Seals are seals with a completely rubber covered outer diameter and a single sealing lip. This type is not recommended for use in heavily polluted environments. | |
| Type TRE are seals with a completely rubber covered outer diameter and a secondary dust lip which protects the other lip against dust and other fine contaminants. This type of... | |
| Zurcon® Dualseal is an excellent alternative to an O-Ring and Back-up Ring combination. The advantages are its resistance to twisting, stability at pulsating pressures and low risk of contamination. Dualseal... |