Trelleborg Sealing Solutions Germany GmbH Datasheets for Oil Seals and Grease Seals

Oil seals and grease seals have a flexible lip that rubs against a shaft or housing to prevent the leakage or ingress of fluids and dirt.
Oil Seals and Grease Seals: Learn more

Product Name Notes
A double-acting scraper with a sealing and scraping lip in injection molded polyurethane, designed in such a way that it efficiently removes dirt, dust and water while leaving the required...
Also known as Heavy Duty Seals, these seals are used in rotating applications. They function well in harsh environments where they have to withstand the ingress of rough and abrasive...
Double-acting O-Ring energized scraper with two O-Rings that has two functions: a) to scrape contaminants from the retracting piston rod to prevent soiling of the system and b) to hold...
Profile A is the most common and available for shaft diameters from 3 to 1000 mm. The V-ring® is an all-rubber seal for rotary shafts, available in seven different cross-sections...
Profile S is wide and tapered, which provides a very firm hold on the shaft. The rings are available for shaft diameters from 5 to 199 mm. The V-ring® is...
The Turcon® Excluder® 2 is a double-acting O-Ring energized scraper that has two functions: a) to scrape contaminants from the retracting piston rod to prevent soiling of the system and...
The Turcon® Variseal® M2S is a single acting seal with scraper lip, based on the design of the Variseal® M2, consisting of a U-shaped seal jacket and a corrosion resistant...
The Zurcon® Scraper ASW has an additional supporting bead on the inner surface which prevents twisting of the scraper in the groove, also preventing impurities from reaching the back of...
Type TRA Radial Oil Seals are seals with a completely rubber covered outer diameter and a single sealing lip. This type is not recommended for use in heavily polluted environments.
Type TRE are seals with a completely rubber covered outer diameter and a secondary dust lip which protects the other lip against dust and other fine contaminants. This type of...