Trelleborg Sealing Solutions Germany GmbH Back-Up Rings - Type BU/BG

Description
Rectangular cross section. For static and dynamic use. Reciprocating and rotating movements possible. Material: PTFE. Back-up Rings are installed together with O-Rings and Quad-Ring® Seals to prevent extrusion in applications above 5 MPa / 725 psi. Available in spiral, cut, or uncut designs in unfilled PTFE, based on ISO 3601, AS 568. Back-up rings have no intended sealing function. Instead, as their name indicates, they are protective and supporting elements made from extrusion-resistant materials which generally have a rectangular cross-section. They are installed in a groove together with an elastomer sealing element, preferably with a corresponding O-ring in static applications. Due to the tight fit of the Back-up ring in the housing, they prevent extrusion of the pressurized elastomeric sealing element into the sealing gap. Typical application examples are: injection moulding machines, machine tools, presses, excavators, agricultural machines and valves for hydraulic circuits. Type BU has a rectangular cross-section and is made of PTFE. It’s used both static and dynamic and reciprocating and rotating movements are both possible. On top of the BU features the BG type has a cut angle of 30° or 45° and is preferred for installations in a closed grooves where uncut back-up rings are not suitable.
Datasheet
Description
Rectangular cross section. For static and dynamic use. Reciprocating and rotating movements possible. Material: PTFE. Back-up Rings are installed together with O-Rings and Quad-Ring® Seals to prevent extrusion in applications above 5 MPa / 725 psi. Available in spiral, cut, or uncut designs in unfilled PTFE, based on ISO 3601, AS 568. Back-up rings have no intended sealing function. Instead, as their name indicates, they are protective and supporting elements made from extrusion-resistant materials which generally have a rectangular cross-section. They are installed in a groove together with an elastomer sealing element, preferably with a corresponding O-ring in static applications. Due to the tight fit of the Back-up ring in the housing, they prevent extrusion of the pressurized elastomeric sealing element into the sealing gap. Typical application examples are: injection moulding machines, machine tools, presses, excavators, agricultural machines and valves for hydraulic circuits. Type BU has a rectangular cross-section and is made of PTFE. It’s used both static and dynamic and reciprocating and rotating movements are both possible. On top of the BU features the BG type has a cut angle of 30° or 45° and is preferred for installations in a closed grooves where uncut back-up rings are not suitable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Back-Up Rings - Type BU/BG -  - Trelleborg Sealing Solutions Germany GmbH
Stuttgart, Germany
Back-Up Rings - Type BU/BG
Back-Up Rings - Type BU/BG
Rectangular cross section. For static and dynamic use. Reciprocating and rotating movements possible. Material: PTFE. Back-up Rings are installed together with O-Rings and Quad-Ring® Seals to prevent extrusion in applications above 5 MPa / 725 psi. Available in spiral, cut, or uncut designs in unfilled PTFE, based on ISO 3601, AS 568. Back-up rings have no intended sealing function. Instead, as their name indicates, they are protective and supporting elements made from extrusion-resistant materials which generally have a rectangular cross-section. They are installed in a groove together with an elastomer sealing element, preferably with a corresponding O-ring in static applications. Due to the tight fit of the Back-up ring in the housing, they prevent extrusion of the pressurized elastomeric sealing element into the sealing gap. Typical application examples are: injection moulding machines, machine tools, presses, excavators, agricultural machines and valves for hydraulic circuits. Type BU has a rectangular cross-section and is made of PTFE. It’s used both static and dynamic and reciprocating and rotating movements are both possible. On top of the BU features the BG type has a cut angle of 30° or 45° and is preferred for installations in a closed grooves where uncut back-up rings are not suitable.

Rectangular cross section. For static and dynamic use. Reciprocating and rotating movements possible. Material: PTFE. Back-up Rings are installed together with O-Rings and Quad-Ring® Seals to prevent extrusion in applications above 5 MPa / 725 psi. Available in spiral, cut, or uncut designs in unfilled PTFE, based on ISO 3601, AS 568.

Back-up rings have no intended sealing function. Instead, as their name indicates, they are protective and supporting elements made from extrusion-resistant materials which generally have a rectangular cross-section. They are installed in a groove together with an elastomer sealing element, preferably with a corresponding O-ring in static applications.

Due to the tight fit of the Back-up ring in the housing, they prevent extrusion of the pressurized elastomeric sealing element into the sealing gap. Typical application examples are: injection moulding machines, machine tools, presses, excavators, agricultural machines and valves for hydraulic circuits.

Type BU has a rectangular cross-section and is made of PTFE. It’s used both static and dynamic and reciprocating and rotating movements are both possible. On top of the BU features the BG type has a cut angle of 30° or 45° and is preferred for installations in a closed grooves where uncut back-up rings are not suitable.

Buy Now Datasheet

Technical Specifications

  Trelleborg Sealing Solutions Germany GmbH
Product Category Dynamic Seals
Product Name Back-Up Rings - Type BU/BG
Seal Type Back-up Ring
Sealing Element or Lip Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
Design Units Metric
Shaft O.D. or Seal I.D. 0.3150 to 8.27 inch (8 to 210 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abradable Seals - FELTMETAL™ - Technetics Group
Specs
Seal Type Clearance / Labyrinth
Operating Temperature 1400 F (760 C)
View Details
Seals - 2263766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Seal Type Oil / Grease Seal; Rotary Shaft Seal
Sealing Element or Lip Material (ASTM Abbreviation) Nitrile (NBR); Nitrile Rubber (NBR)
Axial X-section 0.3937 inch (10 mm)
View Details
Spring Seals -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Seal Type Hydraulic / Pneumatic Seal
Sealing Element or Lip Material (ASTM Abbreviation) Fluoroelastomer (FKM) (optional feature) Highly Saturated Nitrile (HNBR) (optional feature); FFKM
View Details
V-rings seals -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Seal Type Oil / Grease Seal
Sealing Element or Lip Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
View Details