Trelleborg Sealing Solutions Germany GmbH Datasheets for Wear Strips, Wear Plates, and Wear Parts
Wear plates, wear strips and wear parts are used to reduce wear or erosion in mechanical systems.
Wear Strips, Wear Plates, and Wear Parts: Learn more
| Product Name | Notes |
|---|---|
| HiMod® Slydring® prevents metal-to-metal contact between piston / rod and bore / gland, absorbing transverse loads. Easy to install, the Slydring® demonstrates good compressive strength and good dry-running and wiping... | |
| Orkot® Slydring® prevents metal-to-metal contact between piston / rod and bore / gland, absorbing high transverse loads. Orkot® is a resin-impregnated, fine weave fabric material which is preformed and pre-cut... | |
| Turcite® Slydring® prevents metal-to-metal contact between piston / rod and bore / gland, absorbing transverse loads. Suitable for most hydraulic fluids, Turcite® material demonstrates good load capacity with low friction... | |
| Turcite® Slydring® prevents metal-to-metal contact between piston/rod and bore/gland, absorbing transverse loads. Suitable for most hydraulic fluids, Turcite® material demonstrates good load capacity with low friction and stick-slip-free operation. ‘Teardrop’ |