Profile A is the most common and available for shaft diameters from 3 to 1000 mm. The V-ring® is an all-rubber seal for rotary shafts, available in seven different cross-sections to meet a variety of application requirements. It rotates with the shaft and seals axially against the stationary counterface. Its light lip pressure generates low friction. It can also be used as a secondary seal to protect primary seals that do not perform well in hostile environments.
| Trelleborg Sealing Solutions Germany GmbH | |
|---|---|
| Product Category | Oil Seals and Grease Seals |
| Product Name | V-Ring Seals - Type A |
| Seal Type | Single Lip Oil Seal |
| Seal Orientation | Piston Seal |
| Seal Features | Integral Wiper / Scraper |
| Material (ASTM Abbreviation) | Fluoroelastomer (FKM); Nitrile (NBR) |
| Design Units | Metric |