Trelleborg Sealing Solutions Germany GmbH Datasheets for Exclusion Seals
Exclusion seals are comprised of wipers, scrapers and V-ring seals.
Exclusion Seals: Learn more
| Product Name | Notes |
|---|---|
| A double-acting O-Ring energized seal, the Turcon® AQ Seal® is suitable for sealing between two media such as fluid and gas. It consists of a Turcon® ring and an X-ring... | |
| Double-acting O-Ring energized scraper with two O-Rings that has two functions: a) to scrape contaminants from the retracting piston rod to prevent soiling of the system and b) to hold... | |
| The double-acting Turcon® AQ Seal® 5 incorporates an elastomer Quad-Ring® and is energized by two O-Rings to improve sealing behavior. It demonstrates excellent results in applications requiring media separation, e.g... | |
| The Turcon® Excluder® 2 is a double-acting O-Ring energized scraper that has two functions: a) to scrape contaminants from the retracting piston rod to prevent soiling of the system and... | |
| The Turcon® Variseal® M2S is a single acting seal with scraper lip, based on the design of the Variseal® M2, consisting of a U-shaped seal jacket and a corrosion resistant... |