Our PTFE backup rings are engineered to withstand a wide range of chemicals, making them an ideal choice for applications involving harsh substances. Whether it’s oils, gases, or other aggressive media, these rings maintain integrity and performance, offering you peace of mind no matter the environment.
PTFE backup ring are high-performance sealing solutions that can be used in many industrial applications. Made from polytetrafluoroethyl
ene (PTFE), these rings boast exceptional chemical resistance, can withstand extreme temperatures ranging from -200degC to +260degC, and exhibit minimal friction properties. These rings are ideal for environments in which other materials may degrade or fail. The inherent resilience in PTFE allows the backup rings to retain their structural integrity with time. This extends service life, reduces maintenance costs and increases reliability. PTFE back up ring are also capable of enduring high pressure situations without deforming. This ensures a reliable seal, and prevents system leaks. They improve the efficiency and reliability by adding an extra layer of protection to the gap between sealing elements. PTFE backup ring is an essential component for any sealing application. Customers benefit from increased safety, decreased downtime and lower operating costs.
ptfe backup rings Applications
Hydraulic Systems
Pneumatic Systems
Rotary Seals:
High-Temperature Environments
Chemical Processing
Oil and Gas Industry
Agricultural Machinery
Automotive Industry
Food and Beverage Processing.
Medical Devices: In the medical industry
Our PTFE backup rings are engineered to withstand a wide range of chemicals, making them an ideal choice for applications involving harsh substances. Whether it’s oils, gases, or other aggressive media, these rings maintain integrity and performance, offering you peace of mind no matter the environment.
PTFE backup ring are high-performance sealing solutions that can be used in many industrial applications. Made from polytetrafluoroethylene (PTFE), these rings boast exceptional chemical resistance, can withstand extreme temperatures ranging from -200degC to +260degC, and exhibit minimal friction properties. These rings are ideal for environments in which other materials may degrade or fail. The inherent resilience in PTFE allows the backup rings to retain their structural integrity with time. This extends service life, reduces maintenance costs and increases reliability. PTFE back up ring are also capable of enduring high pressure situations without deforming. This ensures a reliable seal, and prevents system leaks. They improve the efficiency and reliability by adding an extra layer of protection to the gap between sealing elements. PTFE backup ring is an essential component for any sealing application. Customers benefit from increased safety, decreased downtime and lower operating costs.
ptfe backup rings Applications
Hydraulic Systems
Pneumatic Systems
Rotary Seals:
High-Temperature Environments
Chemical Processing
Oil and Gas Industry
Agricultural Machinery
Automotive Industry
Food and Beverage Processing.
Medical Devices: In the medical industry