Symmons Industries, Inc. Datasheets for Mixing Valves
Mixing valves combine the flow of two or more inlets into a single outlet for applications such as temperature and concentration control.
Mixing Valves: Learn more
| Product Name | Notes |
|---|---|
| (Replaces 5-102NW) TempControl thermostatic controller replacement cartridge with stainless steel piston and thermal motor with Turbulator. When specifying a TempControl thermostatic mixing valve It is recommended to order a spare... | |
| (Replaces 5-200NW) TempControl thermostatic controller replacement cartridge with stainless steel piston and thermal motor with Turbulator. When specifying a TempControl thermostatic mixing valve It is recommended to order a spare... | |
| (Replaces 5-400NW) TempControl thermostatic controller replacement cartridge with stainless steel piston and thermal motor with Turbulator. When specifying a TempControl thermostatic mixing valve It is recommended to order a spare... | |
| (Replaces 5-500NW) TempControl thermostatic controller replacement cartridge with stainless steel piston and thermal motor with Turbulator. When specifying a TempControl thermostatic mixing valve It is recommended to order a spare... | |
| Automatic Washing Machine Valve with 1/2" sweat union ell connections. OFF and ON settings. | |
| Automatic Washing Machine Valve with decorative plastic cover. 1/2" sweat union ell connections. OFF and ON settings. | |
| Concealed volume control valve (1/2 inlet). | |
| Concealed volume control valve with positive shutoff and single blade lever handle. | |
| Concealed volume control valve with positive shutoff. | |
| Deluxe Temptrol Pressure-Balancing shower mixing valve with lever handle, integral volume control and adjustable stop screw to limit handle turn. | |
| Deluxe Temptrol Pressure-Balancing tub/shower mixing valve with lever handle, built-in choke for use with diverter tub spout and adjustable stop screw to limit handle turn. | |
| Deluxe Temptrol Pressure-Balancing tub/shower mixing valve with lever handle, combination integral diverter/volume control and adjustable stop screw to limit handle turn. | |
| Divertrol push-button diverter with volume control for shower outlet only. | |
| Laundry-Mate supply and drain fixture with 1/2" sweat union ell connections and 1 1/2" drain connections. | |
| Laundry-Mate supply and drain fixture with 2" drain connections. | |
| Safetymix Exposed Shower Valve with wall flange and integral unions. | |
| Symmons Dia shower trim with lever handle and secondary integral volume control handle. Symmons Temptrol® Pressure-Balancing mixing valve. | |
| Symmons Dia shower valve with lever handle. Symmons Temptrol® Pressure-Balancing mixing valve. | |
| Symmons Dia tub/shower trim with lever handle and secondary integral diverter/volume control handle. Symmons Temptrol® Pressure-Balancing mixing valve. | |
| Symmons Duro shower system with leverhandle. Symmons Temptrol Pressure-Balancing mixing valve. | |
| Symmons Duro shower trim with leverhandle and secondary integral volumecontrol handle. Symmons TemptrolPressure-Bal ancing mixing valve. | |
| Symmons Duro tub/shower trim with leverhandle and secondary integral diverter control handle. Symmons TemptrolPressure-Bal ancing mixing valve. | |
| Symmons Elm shower trim with lever handle and secondary integral volume control handle. Symmons Temptrol Pressure-Balancing mixing valve. | |
| Symmons Elm shower trim with lever handle. Symmons Temptrol Pressure- Balancing mixing valve. | |
| Symmons Elm tub/shower trim with lever handle and secondary integral diverter control handle. Symmons Temptrol Pressure-Balancing mixing valve. | |
| Symmons Lig-Res ligature-resistant diverter valve trim. For use with 4-458E-BODY. Valve must be ordered separately. | |
| Symmons Symmetrix shower trim with lever handle and secondary integral volume control handle. Symmons Temptrol Pressure-Balancing mixing valve. | |
| Symmons Symmetrix tub/shower trim with lever handle and secondary integral diverter control handle. Symmons Temptrol Pressure-Balancing mixing valve. | |
| Symmons TempControl® Hi-Low Thermostatic Mixing Valve and Piping System (5-400-102-PRV) | |
| Symmons TempControl® Hi-Low Thermostatic Mixing Valve and Piping System (5-700-102-PRV) | |
| Symmons TempControl® Hi-Low Thermostatic Mixing Valve and Piping System (Replaces 5 Series) | |
| Symmons TempControl® Hi-Low Thermostatic Mixing Valve and Piping System (Replaces 5-1000-200-PRV) | |
| Symmons TempControl® Hi-Low Thermostatic Mixing Valve and Piping System (Replaces 5-200-102-PRV) | |
| Symmons TempControl® Hi-Low Thermostatic Mixing Valve and Piping System (Replaces 5-500-102-PRV) | |
| Symmons TempControl® Hi-Low Thermostatic Mixing Valve and Piping System (Replaces 5-900-102-PRV) | |
| Symmons TempControl® Hi-Low Thermostatic Mixing Valve and Piping System (Replaces 5-900-200-PRV) | |
| Symmons TempControl® Hi-Low Thermostatic Mixing Valve and Piping System in Cabinet (5-400B-102-PRV) | |
| Symmons TempControl® Hi-Low Thermostatic Mixing Valve and Piping System in Cabinet (Replaces 5-1000B-102-PRV) | |
| Symmons TempControl® Hi-Low Thermostatic Mixing Valve and Piping System in Cabinet (Replaces 5-1000B-200-PRV) | |
| Symmons TempControl® Hi-Low Thermostatic Mixing Valve and Piping System in Cabinet (Replaces 5-200B-102-PRV) | |
| Symmons TempControl® Hi-Low Thermostatic Mixing Valve and Piping System in Cabinet (Replaces 5-500B-102-PRV) | |
| Symmons TempControl® Hi-Low Thermostatic Mixing Valve and Piping System in Cabinet (Replaces 5-700B-102-PRV) | |
| Symmons TempControl® Hi-Low Thermostatic Mixing Valve and Piping System in Cabinet (Replaces 5-900B-102-PRV) | |
| Symmons TempControl® Hi-Low Thermostatic Mixing Valve and Piping System in Cabinet (Replaces 5-900B-200-PRV) | |
| Symmons TempControl® Thermostatic Mixing Valve (Replaces 5-102) | |
| Symmons TempControl® Thermostatic Mixing Valve (Replaces 5-200) | |
| Symmons TempControl® Thermostatic Mixing Valve (Replaces 5-400) | |
| Symmons TempControl® Thermostatic Mixing Valve (Replaces 5-500) | |
| Symmons TempControl® Thermostatic Mixing Valve (Replaces 5-700) | |
| Symmons TempControl® Thermostatic Mixing Valve (Replaces 5-900) | |
| Symmons TempControl® Thermostatic Mixing Valve and Piping Assembly (Replaces 5-1000A) | |
| Symmons TempControl® Thermostatic Mixing Valve and Piping Assembly (Replaces 5-102A) | |
| Symmons TempControl® Thermostatic Mixing Valve and Piping Assembly (Replaces 5-200A) | |
| Symmons TempControl® Thermostatic Mixing Valve and Piping Assembly (Replaces 5-400A) | |
| Symmons TempControl® Thermostatic Mixing Valve and Piping Assembly (Replaces 5-500A) | |
| Symmons TempControl® Thermostatic Mixing Valve and Piping Assembly (Replaces 5-700A) | |
| Symmons TempControl® Thermostatic Mixing Valve and Piping Assembly (Replaces 5-900A) | |
| Symmons TempControl® Thermostatic Mixing Valve and Piping Assembly in Cabinet (Replaces 5-1000B) | |
| Symmons TempControl® Thermostatic Mixing Valve and Piping Assembly in Cabinet (Replaces 5-102B) | |
| Symmons TempControl® Thermostatic Mixing Valve and Piping Assembly in Cabinet (Replaces 5-200B) | |
| Symmons TempControl® Thermostatic Mixing Valve and Piping Assembly in Cabinet (Replaces 5-400B) | |
| Symmons TempControl® Thermostatic Mixing Valve and Piping Assembly in Cabinet (Replaces 5-500B) | |
| Symmons TempControl® Thermostatic Mixing Valve and Piping Assembly in Cabinet (Replaces 5-700BW) | |
| Symmons TempControl® Thermostatic Mixing Valve and Piping Assembly in Cabinet (Replaces 5-900B) | |
| Symmons TempControl® Thermostatic Mixing Valve and Piping Assembly in Cabinet with Cold Water By-pass (Replaces 5-1000BW) | |
| Symmons TempControl® Thermostatic Mixing Valve and Piping Assembly in Cabinet with Cold Water By-pass (Replaces 5-200BW) | |
| Symmons TempControl® Thermostatic Mixing Valve and Piping Assembly in Cabinet with Cold Water By-pass (Replaces 5-400BW) | |
| Symmons TempControl® Thermostatic Mixing Valve and Piping Assembly in Cabinet with Cold Water By-pass (Replaces 5-500BW) | |
| Symmons TempControl® Thermostatic Mixing Valve and Piping Assembly in Cabinet with Cold Water By-pass (Replaces 5-700BW) | |
| Symmons TempControl® Thermostatic Mixing Valve and Piping Assembly in Cabinet with Cold Water By-pass (Replaces 5-900BW) | |
| Tempered water supply to one faucet, mechanical mixing valve with (2) 3/8" compression connections and in-line checks for hot and cold supplies and (1) 1/2" IPS connection. | |
| Tempered water supply to one faucet, mechanical mixing valve with 3/8" compression connections and in-line checks for hot and cold supplies. | |
| Tempered water supply to one faucet, mechanical mixing valve with 3/8" compression connections and in-line checks for single tempered supply. | |
| Temptrol II (2000 Series) Pressure Balancing tub/shower mixing valve with lever handle, built-in choke for use with diverter tub spout and adjustable stop screw to limit handle turn. | |
| Temptrol II (BP Series) Pressure-Balancing tub/shower mixing valve with built-in choke for use with diverter tub spout and volume control and adjustable stop screw to limit handle turn. | |
| Temptrol Pressure-Balancing shower mixing valve with integral volume control and adjustable stop screw to limit handle turn. | |
| Temptrol Pressure-Balancing tub/shower mixing valve with built-in choke for use with diverter spout and adjustable stop screw to limit handle turn. | |
| Temptrol Pressure-Balancing tub/shower mixing valve with combination integral diverter and volume control and adjustable stop screw to limit handle turn. | |
| Water Dance 3/4" volume control. |