Symmons Industries, Inc. Symmons Diverters and Volume Control Valves 21

Description
Concealed volume control valve with positive shutoff.
Description
Concealed volume control valve with positive shutoff.

Suppliers

Company
Product
Description
Supplier Links
Symmons Diverters and Volume Control Valves - 21 - Symmons Industries, Inc.
Braintree, MA, USA
Symmons Diverters and Volume Control Valves
21
Symmons Diverters and Volume Control Valves 21
Concealed volume control valve with positive shutoff.

Concealed volume control valve with positive shutoff.

Supplier's Site

Technical Specifications

  Symmons Industries, Inc.
Product Category Industrial Valves
Product Number 21
Product Name Symmons Diverters and Volume Control Valves
Valve Type Mixing
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305407 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 2.20 inch (56.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
T 21 Ball Valve 0 5 4 - 121612010 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 0.98 inch (25.00 mm)
View Details
855 LC2 Series Press-In Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.31 inch (7.92 mm)
Connection Description Press-In - Into Plastic
View Details