Symmons Industries, Inc. Symmons Elm Tub Shower Valve 5500

Description
Symmons Elm shower trim with lever handle. Symmons Temptrol Pressure- Balancing mixing valve.
Description
Symmons Elm shower trim with lever handle. Symmons Temptrol Pressure- Balancing mixing valve.

Suppliers

Company
Product
Description
Supplier Links
Symmons Elm Tub Shower Valve - 5500 - Symmons Industries, Inc.
Braintree, MA, USA
Symmons Elm Tub Shower Valve
5500
Symmons Elm Tub Shower Valve 5500
Symmons Elm shower trim with lever handle. Symmons Temptrol Pressure- Balancing mixing valve.

Symmons Elm shower trim with lever handle. Symmons Temptrol Pressure- Balancing mixing valve.

Supplier's Site

Technical Specifications

  Symmons Industries, Inc.
Product Category Industrial Valves
Product Number 5500
Product Name Symmons Elm Tub Shower Valve
Valve Type Mixing
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517926 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 4.61 inch (117.00 mm)
View Details
Type 57Il Isolator Lug Butterfly Valves Lever - 113772080 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 8.00 inch (203.20 mm)
Actuation Manual
View Details
187 HFS Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Ball-Style Check Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details