Symmons Industries, Inc. Symmons TempControl® Thermostatic Mixing Valve and Piping Assembly (Replaces 5-400A) 6-400A

Description
Symmons TempControl® Thermostatic Mixing Valve and Piping Assembly (Replaces 5-400A)
Description
Symmons TempControl® Thermostatic Mixing Valve and Piping Assembly (Replaces 5-400A)

Suppliers

Company
Product
Description
Supplier Links
Symmons TempControl® Thermostatic Mixing Valve and Piping Assembly (Replaces 5-400A) - 6-400A - Symmons Industries, Inc.
Braintree, MA, USA
Symmons TempControl® Thermostatic Mixing Valve and Piping Assembly (Replaces 5-400A)
6-400A
Symmons TempControl® Thermostatic Mixing Valve and Piping Assembly (Replaces 5-400A) 6-400A
Symmons TempControl® Thermostatic Mixing Valve and Piping Assembly (Replaces 5-400A)

Symmons TempControl® Thermostatic Mixing Valve and Piping Assembly (Replaces 5-400A)

Supplier's Site

Technical Specifications

  Symmons Industries, Inc.
Product Category Industrial Valves
Product Number 6-400A
Product Name Symmons TempControl® Thermostatic Mixing Valve and Piping Assembly (Replaces 5-400A)
Valve Type Mixing
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 138546212 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PE; ABS
Valve Size 9.25 inch (235.00 mm)
View Details
T 21 Ball Valve 0 5 4 - 121616030 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 3.15 inch (80.00 mm)
View Details
558 Series 316L Check Valve With Ceramic Ball -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.22 inch (5.47 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details