Symmons Industries, Inc. Symmons Diverters and Volume Control Valves 4-451

Description
Divertrol push-button diverter with volume control for shower outlet only.
Description
Divertrol push-button diverter with volume control for shower outlet only.

Suppliers

Company
Product
Description
Supplier Links
Symmons Diverters and Volume Control Valves - 4-451 - Symmons Industries, Inc.
Braintree, MA, USA
Symmons Diverters and Volume Control Valves
4-451
Symmons Diverters and Volume Control Valves 4-451
Divertrol push-button diverter with volume control for shower outlet only.

Divertrol push-button diverter with volume control for shower outlet only.

Supplier's Site

Technical Specifications

  Symmons Industries, Inc.
Product Category Industrial Valves
Product Number 4-451
Product Name Symmons Diverters and Volume Control Valves
Valve Type Mixing
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161515025 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.98 inch (101.00 mm)
View Details
T 21 Ball Valve 0 5 4 - 121601015 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 1.57 inch (40.00 mm)
View Details
855 Series Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details