Symmons Industries, Inc. Symmons Safetymix® Exposed Shower Valve 4-521

Description
Safetymix Exposed Shower Valve with wall flange and integral unions.
Description
Safetymix Exposed Shower Valve with wall flange and integral unions.

Suppliers

Company
Product
Description
Supplier Links
Symmons Safetymix® Exposed Shower Valve - 4-521 - Symmons Industries, Inc.
Braintree, MA, USA
Symmons Safetymix® Exposed Shower Valve
4-521
Symmons Safetymix® Exposed Shower Valve 4-521
Safetymix Exposed Shower Valve with wall flange and integral unions.

Safetymix Exposed Shower Valve with wall flange and integral unions.

Supplier's Site

Technical Specifications

  Symmons Industries, Inc.
Product Category Industrial Valves
Product Number 4-521
Product Name Symmons Safetymix® Exposed Shower Valve
Valve Type Mixing
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543032 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 1.97 inch (50.00 mm)
View Details
T 14 Diaphragm Valve Union 0 5 2 - 121532005 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material CPVC; CPVC
Valve Size 0.59 inch (15.00 mm)
View Details
2.5 mm Pressure Relief Valve in a Luer Tee Fitting -  - Lee Co. (The)
Specs
Valve Type Relief; Products in Plastic Fittings
Connection Description Luer Tee Fitting
View Details