Bonomi North America, Inc. Datasheets for Ball Valves

Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves are used in situations where tight shut-off is required. They are wide duty valves, able to transfer gases, liquids and liquids with suspended solids (slurries). Ball valves provide tight shut-off and characterizable control. They have high rangeability due to the design of the regulating element and few complications from side loads typical of butterfly or globe valves.
Ball Valves: Learn more

Page: 1 2 3 4 5 6 7 8 10 20 30 40 47
Product Name Notes
0.25" 2-Way, Stainless Steel NPT Ball Valve mounted with LS2-B Limit Switch
0.25" 2-Way, Stainless Steel NPT Ball Valve mounted with LS2-B-EXM Mechanical Explosion Proof Limit Switch
0.25" 2-Way, Stainless Steel NPT Ball Valve mounted with LS2-B-EXM Non-Contact Explosion Proof Limit Switch
0.25" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and BW ends with mounted LS2-B Limit Switch
0.25" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and BW ends with mounted LS2-B-EXM Explosion-proof Mechanical Limit Switch
0.25" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and BW ends with mounted LS2-B-EXN Explosion-proof Non-Contact Limit Switch
0.25" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and NPT ends with mounted LS2-B Limit Switch
0.25" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and NPT ends with mounted LS2-B-EXM Explosion-proof Mechanical Limit Switch
0.25" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and NPT ends with mounted LS2-B-EXN Explosion-proof Non-Contact Limit Switch
0.25" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and SW ends with mounted LS2-B Limit Switch
0.25" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and SW ends with mounted LS2-B-EXM Explosion-proof Mechanical Limit Switch
0.25" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and SW ends with mounted LS2-B-EXN Explosion-proof Non-Contact Limit Switch
0.375" 2-Way, Stainless Steel NPT Ball Valve mounted with LS2-B Limit Switch
0.375" 2-Way, Stainless Steel NPT Ball Valve mounted with LS2-B-EXM Mechanical Explosion Proof Limit Switch
0.375" 2-Way, Stainless Steel NPT Ball Valve mounted with LS2-B-EXM Non-Contact Explosion Proof Limit Switch
0.375" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and BW ends with mounted LS2-B Limit Switch
0.375" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and BW ends with mounted LS2-B-EXM Explosion-proof Mechanical Limit Switch
0.375" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and BW ends with mounted LS2-B-EXN Explosion-proof Non-Contact Limit Switch
0.375" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and NPT ends with mounted LS2-B Limit Switch
0.375" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and NPT ends with mounted LS2-B-EXM Explosion-proof Mechanical Limit Switch
0.375" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and NPT ends with mounted LS2-B-EXN Explosion-proof Non-Contact Limit Switch
0.375" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and SW ends with mounted LS2-B Limit Switch
0.375" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and SW ends with mounted LS2-B-EXM Explosion-proof Mechanical Limit Switch
0.375" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and SW ends with mounted LS2-B-EXN Explosion-proof Non-Contact Limit Switch
0.5" 2-Way, Stainless Steel NPT Ball Valve mounted with LS2-B Limit Switch
0.5" 2-Way, Stainless Steel NPT Ball Valve mounted with LS2-B-EXM Mechanical Explosion Proof Limit Switch
0.5" 2-Way, Stainless Steel NPT Ball Valve mounted with LS2-B-EXM Non-Contact Explosion Proof Limit Switch
0.5" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and BW ends with mounted LS2-B Limit Switch
0.5" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and BW ends with mounted LS2-B-EXM Explosion-proof Mechanical Limit Switch
0.5" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and BW ends with mounted LS2-B-EXN Explosion-proof Non-Contact Limit Switch
0.5" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and NPT ends with mounted LS2-B Limit Switch
0.5" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and NPT ends with mounted LS2-B-EXM Explosion-proof Mechanical Limit Switch
0.5" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and NPT ends with mounted LS2-B-EXN Explosion-proof Non-Contact Limit Switch
0.5" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and SW ends with mounted LS2-B Limit Switch
0.5" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and SW ends with mounted LS2-B-EXM Explosion-proof Mechanical Limit Switch
0.5" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and SW ends with mounted LS2-B-EXN Explosion-proof Non-Contact Limit Switch
0.75" 2-Way, Stainless Steel NPT Ball Valve mounted with LS2-B Limit Switch
0.75" 2-Way, Stainless Steel NPT Ball Valve mounted with LS2-B-EXM Mechanical Explosion Proof Limit Switch
0.75" 2-Way, Stainless Steel NPT Ball Valve mounted with LS2-B-EXM Non-Contact Explosion Proof Limit Switch
0.75" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and BW ends with mounted LS2-B Limit Switch
0.75" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and BW ends with mounted LS2-B-EXM Explosion-proof Mechanical Limit Switch
0.75" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and BW ends with mounted LS2-B-EXN Explosion-proof Non-Contact Limit Switch
0.75" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and NPT ends with mounted LS2-B Limit Switch
0.75" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and NPT ends with mounted LS2-B-EXM Explosion-proof Mechanical Limit Switch
0.75" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and NPT ends with mounted LS2-B-EXN Explosion-proof Non-Contact Limit Switch
0.75" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and SW ends with mounted LS2-B Limit Switch
0.75" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and SW ends with mounted LS2-B-EXM Explosion-proof Mechanical Limit Switch
0.75" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and SW ends with mounted LS2-B-EXN Explosion-proof Non-Contact Limit Switch
1" 2-Way, Stainless Steel NPT Ball Valve mounted with LS2-B Limit Switch
1" 2-Way, Stainless Steel NPT Ball Valve mounted with LS2-B-EXM Mechanical Explosion Proof Limit Switch
1" 2-Way, Stainless Steel NPT Ball Valve mounted with LS2-B-EXM Non-Contact Explosion Proof Limit Switch
1" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and BW ends with mounted LS2-B Limit Switch
1" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and BW ends with mounted LS2-B-EXM Explosion-proof Mechanical Limit Switch
1" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and BW ends with mounted LS2-B-EXN Explosion-proof Non-Contact Limit Switch
1" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and NPT ends with mounted LS2-B Limit Switch
1" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and NPT ends with mounted LS2-B-EXM Explosion-proof Mechanical Limit Switch
1" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and NPT ends with mounted LS2-B-EXN Explosion-proof Non-Contact Limit Switch
1" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and SW ends with mounted LS2-B Limit Switch
1" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and SW ends with mounted LS2-B-EXM Explosion-proof Mechanical Limit Switch
1" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and SW ends with mounted LS2-B-EXN Explosion-proof Non-Contact Limit Switch
1.25" 2-Way, Stainless Steel NPT Ball Valve mounted with LS2-B Limit Switch
1.25" 2-Way, Stainless Steel NPT Ball Valve mounted with LS2-B-EXM Mechanical Explosion Proof Limit Switch
1.25" 2-Way, Stainless Steel NPT Ball Valve mounted with LS2-B-EXM Non-Contact Explosion Proof Limit Switch
1.25" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and BW ends with mounted LS2-B Limit Switch
1.25" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and BW ends with mounted LS2-B-EXM Explosion-proof Mechanical Limit Switch
1.25" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and BW ends with mounted LS2-B-EXN Explosion-proof Non-Contact Limit Switch
1.25" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and NPT ends with mounted LS2-B Limit Switch
1.25" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and NPT ends with mounted LS2-B-EXM Explosion-proof Mechanical Limit Switch
1.25" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and NPT ends with mounted LS2-B-EXN Explosion-proof Non-Contact Limit Switch
1.25" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and SW ends with mounted LS2-B Limit Switch
1.25" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and SW ends with mounted LS2-B-EXM Explosion-proof Mechanical Limit Switch
1.25" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and SW ends with mounted LS2-B-EXN Explosion-proof Non-Contact Limit Switch
1.50" 2-Way, Stainless Steel NPT Ball Valve mounted with LS2-B Limit Switch
1.50" 2-Way, Stainless Steel NPT Ball Valve mounted with LS2-B-EXM Mechanical Explosion Proof Limit Switch
1.50" 2-Way, Stainless Steel NPT Ball Valve mounted with LS2-B-EXM Non-Contact Explosion Proof Limit Switch
1.50" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and BW ends with mounted LS2-B Limit Switch
1.50" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and BW ends with mounted LS2-B-EXM Explosion-proof Mechanical Limit Switch
1.50" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and BW ends with mounted LS2-B-EXN Explosion-proof Non-Contact Limit Switch
1.50" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and NPT ends with mounted LS2-B Limit Switch
1.50" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and NPT ends with mounted LS2-B-EXM Explosion-proof Mechanical Limit Switch
1.50" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and NPT ends with mounted LS2-B-EXN Explosion-proof Non-Contact Limit Switch
1.50" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and SW ends with mounted LS2-B Limit Switch
1.50" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and SW ends with mounted LS2-B-EXM Explosion-proof Mechanical Limit Switch
1.50" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and SW ends with mounted LS2-B-EXN Explosion-proof Non-Contact Limit Switch
2" 2-Way, Stainless Steel NPT Ball Valve mounted with LS2-B Limit Switch
2" 2-Way, Stainless Steel NPT Ball Valve mounted with LS2-B-EXM Mechanical Explosion Proof Limit Switch
2" 2-Way, Stainless Steel NPT Ball Valve mounted with LS2-B-EXM Non-Contact Explosion Proof Limit Switch
2" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and BW ends with mounted LS2-B Limit Switch
2" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and BW ends with mounted LS2-B-EXM Explosion-proof Mechanical Limit Switch
2" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and BW ends with mounted LS2-B-EXN Explosion-proof Non-Contact Limit Switch
2" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and NPT ends with mounted LS2-B Limit Switch
2" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and NPT ends with mounted LS2-B-EXM Explosion-proof Mechanical Limit Switch
2" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and NPT ends with mounted LS2-B-EXN Explosion-proof Non-Contact Limit Switch
2" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and SW ends with mounted LS2-B Limit Switch
2" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and SW ends with mounted LS2-B-EXM Explosion-proof Mechanical Limit Switch
2" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and SW ends with mounted LS2-B-EXN Explosion-proof Non-Contact Limit Switch
2.50" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and BW ends with mounted LS2-B Limit Switch
2.50" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and BW ends with mounted LS2-B-EXM Explosion-proof Mechanical Limit Switch
2.50" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and BW ends with mounted LS2-B-EXN Explosion-proof Non-Contact Limit Switch
2.50" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and NPT ends with mounted LS2-B Limit Switch
2.50" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and NPT ends with mounted LS2-B-EXM Explosion-proof Mechanical Limit Switch
2.50" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and NPT ends with mounted LS2-B-EXN Explosion-proof Non-Contact Limit Switch
2.50" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and SW ends with mounted LS2-B Limit Switch
2.50" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and SW ends with mounted LS2-B-EXM Explosion-proof Mechanical Limit Switch
2.50" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and SW ends with mounted LS2-B-EXN Explosion-proof Non-Contact Limit Switch
3 pc. Stainless Steel FNPT 30-60° V-ball valve
3 pc. Stainless Steel FNPT 60° V-ball valve
3 pc. Stainless Steel SW 30-60° V-ball valve
3 pc. Stainless Steel SW 60° V-ball valve
3 pc. Stainless Steel SW 90° V-ball valve
3" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and BW ends with mounted LS2-B Limit Switch
3" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and BW ends with mounted LS2-B-EXM Explosion-proof Mechanical Limit Switch
3" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and BW ends with mounted LS2-B-EXN Explosion-proof Non-Contact Limit Switch
3" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and NPT ends with mounted LS2-B Limit Switch
3" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and NPT ends with mounted LS2-B-EXM Explosion-proof Mechanical Limit Switch
3" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and NPT ends with mounted LS2-B-EXN Explosion-proof Non-Contact Limit Switch
3" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and SW ends with mounted LS2-B Limit Switch
3" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and SW ends with mounted LS2-B-EXM Explosion-proof Mechanical Limit Switch
3" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and SW ends with mounted LS2-B-EXN Explosion-proof Non-Contact Limit Switch
30-60, 60, 90° V-Port Stainless Steel Ball Valve 1000 psi, FNPT Threaded w/ ISO 5211 Direct Mounting Pad
4" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and BW ends with mounted LS2-B Limit Switch
4" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and BW ends with mounted LS2-B-EXM Explosion-proof Mechanical Limit Switch
4" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and BW ends with mounted LS2-B-EXN Explosion-proof Non-Contact Limit Switch
4" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and NPT ends with mounted LS2-B Limit Switch
4" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and NPT ends with mounted LS2-B-EXM Explosion-proof Mechanical Limit Switch
4" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and NPT ends with mounted LS2-B-EXN Explosion-proof Non-Contact Limit Switch
4" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and SW ends with mounted LS2-B Limit Switch
4" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and SW ends with mounted LS2-B-EXM Explosion-proof Mechanical Limit Switch
4" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and SW ends with mounted LS2-B-EXN Explosion-proof Non-Contact Limit Switch
API 608 Carbon Steel ANSI 150 Flanged, Full Port, Split-Body Ball Valve w/ ISO 5211 pad and Double "D" Stem
API 608 Carbon Steel ANSI 300 Flanged, Full Port, Split-Body Ball Valve w/ ISO 5211 pad and Double "D" Stem
API 608 Carbon Steel ANSI 600 Flanged, Full Port, Split-Body Ball Valve w/ ISO 5211 pad and Double "D" Stem
API 608 Stainless Steel ANSI 150 Flanged, Full Port, Split-Body Ball Valve w/ ISO 5211 pad and Double "D" Stem
API 608 Stainless Steel ANSI 300 Flanged, Full Port, Split-Body Ball Valve w/ ISO 5211 pad and Double "D" Stem
API 608 Stainless Steel ANSI 600 Flanged, Full Port, Split-Body Ball Valve w/ ISO 5211 pad and Double "D" Stem
API 608 Super Duplex Stainless Steel ANSI 150 Flanged, Full Port, Split-Body Ball Valve w/ ISO 5211 pad and Double "D" Stem
API 608 Super Duplex Stainless Steel ANSI 300 Flanged, Full Port, Split-Body Ball Valve w/ ISO 5211 pad and Double "D" Stem
API 608 Super Duplex Stainless Steel ANSI 600 Flanged, Full Port, Split-Body Ball Valve w/ ISO 5211 pad and Double "D" Stem
Full Port 3 pc. Carbon Steel Ball Valve Butt Weld, w/ ISO 5211 pad and Double "D" Stem for Steam
Full Port 3 pc. Carbon Steel Ball Valve FNPT Threaded w/ ISO 5211 pad and Double "D" Stem for Steam
Full Port 3 pc. Carbon Steel Ball Valve Socket Weld, w/ ISO 5211 pad and Double "D" Stem for Steam
Full Port 3 pc. Carbon Steel Ball Valve w/ Locking Lever w/ BW ends and ISO 5211 Mounting Pad
Full Port 3 pc. Stainless Steel Ball Valve Butt Weld, w/ ISO 5211 pad and Double "D" Stem for Steam
Full Port 3 pc. Stainless Steel Ball Valve FNPT Threaded w/ ISO 5211 pad and Double "D" Stem for Steam
Full Port 3 pc. Stainless Steel Ball Valve Socket Weld, w/ ISO 5211 pad and Double "D" Stem for Steam
Full Port Carbon Steel Ball Valve 1000 psi FNPT Threaded, ISO 5211 pad and Double "D" Stem
Full Port High Performance 3 pc. Carbon Steel Ball Valve w/ Locking Lever and ISO 5211 Mounting Pad and BW ends
Full Port High Performance 3 pc. Carbon Steel Ball Valve w/ Locking Lever and ISO 5211 Mounting Pad and NPT ends
Full Port High Performance 3 pc. Carbon Steel Ball Valve w/ Locking Lever and ISO 5211 Mounting Pad and SW ends
Full Port High Performance 3 pc. Carbon Steel Ball Valve with PEEK seats w/ Locking Lever and ISO 5211 Mounting Pad and BW ends
Full Port High Performance 3 pc. Carbon Steel Ball Valve with PEEK seats w/ Locking Lever and ISO 5211 Mounting Pad and NPT ends
Full Port High Performance 3 pc. Carbon Steel Ball Valve with PEEK seats w/ Locking Lever and ISO 5211 Mounting Pad and SW ends
Full port high performance 3-piece carbon steel ball valve with locking lever and ISO 5211 direct mounting pad, 30, 60, 90 degrees V-ball valve
Full Port Stainless Steel Ball Valve 1000 psi, FNPT Threaded w/ ISO 5211 Direct Mounting Pad
Full Port Stainless Steel Ball Valve 1000 psi, FNPT Threaded
Full Port Stainless Steel Ball Valve 350-2000 psi FNPT Threaded w/ ISO 5211 pad and Double "D" Stem
Full Port Stainless Steel Ball Valve, FNPT Threaded, w/ Locking Device
Seal Welded Full Port Carbon Steel Ball Valve, FNPT Threaded, w/ Locking Device
Seal Welded Full Port Carbon Steel Ball Valve, FNPT Threaded, w/ Oval Handle

<< Prev Next >>