Western Integrated Technologies Directional Control Valves VG80 Series

Description
High flow Valve O-ring or 4-bolt Flange Ports Pilot operate, manual or air piloted 3500 PSI rated
Description
High flow Valve O-ring or 4-bolt Flange Ports Pilot operate, manual or air piloted 3500 PSI rated

Suppliers

Company
Product
Description
Supplier Links
Directional Control Valves - VG80 Series - Western Integrated Technologies
Bellevue, WA, USA
Directional Control Valves
VG80 Series
Directional Control Valves VG80 Series
High flow Valve O-ring or 4-bolt Flange Ports Pilot operate, manual or air piloted 3500 PSI rated
  • High flow Valve
  • O-ring or 4-bolt Flange Ports
  • Pilot operate, manual or air piloted
  • 3500 PSI rated
Supplier's Site

Technical Specifications

  Western Integrated Technologies
Product Category Industrial Valves
Product Number VG80 Series
Product Name Directional Control Valves
Valve Type Control Valve; Directional
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369083 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 4.13 inch (105.00 mm)
View Details
Ball Check Valve 0 5 4 - 1223005 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 0.50 inch (12.70 mm)
View Details
281 Screened Spring-Biased Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.28 inch (7.14 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details