Tele-Lite, Inc. Water Pumps - Construction - Trash HONDA WT30XK2C

Description
Honda Overhead Valve Engine Oil Alert® Full Frame 3" Suction and Discharge Ports 319 Gallons/Minute Discharge Capacity Pumps Solids up to 1 1/8" in Diameter 2 Year Residential Warranty 2 Year Commercial Engine & 3 Month Pump Component Warranty
Description
Honda Overhead Valve Engine Oil Alert® Full Frame 3" Suction and Discharge Ports 319 Gallons/Minute Discharge Capacity Pumps Solids up to 1 1/8" in Diameter 2 Year Residential Warranty 2 Year Commercial Engine & 3 Month Pump Component Warranty

Suppliers

Company
Product
Description
Supplier Links
Water Pumps - Construction - Trash - HONDA WT30XK2C - Tele-Lite, Inc.
Rochester, NY, USA
Water Pumps - Construction - Trash
HONDA WT30XK2C
Water Pumps - Construction - Trash HONDA WT30XK2C
Honda Overhead Valve Engine Oil Alert® Full Frame 3" Suction and Discharge Ports 319 Gallons/Minute Discharge Capacity Pumps Solids up to 1 1/8" in Diameter 2 Year Residential Warranty 2 Year Commercial Engine & 3 Month Pump Component Warranty

Honda Overhead Valve Engine
Oil Alert®
Full Frame
3" Suction and Discharge Ports
319 Gallons/Minute Discharge Capacity
Pumps Solids up to 1 1/8" in Diameter
2 Year Residential Warranty
2 Year Commercial Engine & 3 Month Pump Component Warranty

Supplier's Site

Technical Specifications

  Tele-Lite, Inc.
Product Category Liquid Handling Pumps
Product Number HONDA WT30XK2C
Product Name Water Pumps - Construction - Trash
Pump Type Self-Priming Pump; Trash Pump
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
High Vacuum Boosters and Systems - HV Series GMa 11.4 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 4.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details