Tele-Lite, Inc. Water Pumps - General Purpose HONDA WB20XK2

Description
A rigid-mounted cast iron pump volute An abrasion-resistant silicone-carbide mechanical deal High-performance mounts minimize vibration between engine/pump unit and the frame PLUS Legendary Honda commercial grade OHV engine Durable full frame protection Heavy-duty cast iron impeller Lightweight aluminum pump case Non-corrosive drain and fill plugs Oil Alert for engine protection Meets or exceeds all CARB and EPA 2006 emission regulations
Description
A rigid-mounted cast iron pump volute An abrasion-resistant silicone-carbide mechanical deal High-performance mounts minimize vibration between engine/pump unit and the frame PLUS Legendary Honda commercial grade OHV engine Durable full frame protection Heavy-duty cast iron impeller Lightweight aluminum pump case Non-corrosive drain and fill plugs Oil Alert for engine protection Meets or exceeds all CARB and EPA 2006 emission regulations

Suppliers

Company
Product
Description
Supplier Links
Water Pumps - General Purpose - HONDA WB20XK2 - Tele-Lite, Inc.
Rochester, NY, USA
Water Pumps - General Purpose
HONDA WB20XK2
Water Pumps - General Purpose HONDA WB20XK2
A rigid-mounted cast iron pump volute An abrasion-resistant silicone-carbide mechanical deal High-performance mounts minimize vibration between engine/pump unit and the frame PLUS Legendary Honda commercial grade OHV engine Durable full frame protection Heavy-duty cast iron impeller Lightweight aluminum pump case Non-corrosive drain and fill plugs Oil Alert for engine protection Meets or exceeds all CARB and EPA 2006 emission regulations

A rigid-mounted cast iron pump volute
An abrasion-resistant silicone-carbide mechanical deal
High-performance mounts minimize vibration between engine/pump unit and the frame
PLUS
Legendary Honda commercial grade OHV engine
Durable full frame protection
Heavy-duty cast iron impeller
Lightweight aluminum pump case
Non-corrosive drain and fill plugs
Oil Alert for engine protection
Meets or exceeds all CARB and EPA 2006 emission regulations

Supplier's Site

Technical Specifications

  Tele-Lite, Inc.
Product Category Liquid Handling Pumps
Product Number HONDA WB20XK2
Product Name Water Pumps - General Purpose
Pump Type Self-Priming Pump
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Multistage Centrifugal Pumps Type HZSM/HZSMA -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 1000.000 GPM (3787.88 L/min)
HP 201.03 HP
View Details
Air-Operated Chemical Metering Pump - VPA7S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
4D-X3 3P Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump; Diaphragm Pump; Positive Displacement Pump; Trash Pump
Discharge Size 4.000 inch (102 mm)
Power Source Electric Motor
View Details