Tele-Lite, Inc. Water Pumps - Construction - Diaphragm HONDA WDP30X

Description
Honda Overhead Valve Commercial Grade Engine Oil Alert Heavy-Duty Diaphragm Pump Moves up to 2.4" Diameter Solids 80 Gallons/Minute Maximum Discharge Capacity 3" Suction and Discharge Ports 1 Year Residential Warranty 1 Year Commercial Warranty
Description
Honda Overhead Valve Commercial Grade Engine Oil Alert Heavy-Duty Diaphragm Pump Moves up to 2.4" Diameter Solids 80 Gallons/Minute Maximum Discharge Capacity 3" Suction and Discharge Ports 1 Year Residential Warranty 1 Year Commercial Warranty

Suppliers

Company
Product
Description
Supplier Links
Water Pumps - Construction - Diaphragm - HONDA WDP30X - Tele-Lite, Inc.
Rochester, NY, USA
Water Pumps - Construction - Diaphragm
HONDA WDP30X
Water Pumps - Construction - Diaphragm HONDA WDP30X
Honda Overhead Valve Commercial Grade Engine Oil Alert Heavy-Duty Diaphragm Pump Moves up to 2.4" Diameter Solids 80 Gallons/Minute Maximum Discharge Capacity 3" Suction and Discharge Ports 1 Year Residential Warranty 1 Year Commercial Warranty

Honda Overhead Valve Commercial Grade Engine
Oil Alert
Heavy-Duty Diaphragm Pump
Moves up to 2.4" Diameter Solids
80 Gallons/Minute Maximum Discharge Capacity
3" Suction and Discharge Ports
1 Year Residential Warranty
1 Year Commercial Warranty

Supplier's Site

Technical Specifications

  Tele-Lite, Inc.
Product Category Liquid Handling Pumps
Product Number HONDA WDP30X
Product Name Water Pumps - Construction - Diaphragm
Pump Type Diaphragm Pump; Self-Priming Pump
Unlock Full Specs
to access all available technical data

Similar Products

Reversible Drum Vac -  - EXAIR
Specs
Pump Type Drum Pump; Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
Selfpriming Side-Channel Pumps Type SC -  - Dickow Pump Company, Inc.
Specs
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 482 F (250 C)
Media Chemical Pump
View Details
Power Pack Pump/Motor Combinations - HE (Box) Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3335.9 psi (2345 m of Water)
Power Source DC; 12 VDC, 24 VDC
View Details
LPL Series Fixed Volume Dispense Pumps -  - Lee Co. (The)
Specs
Pump Type Fixed Dispense Volume Pumps
Power Source Solenoid
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details