STA-RITE by Pentair Datasheets for Liquid Handling Pumps
Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more
| Product Name | Notes |
|---|---|
| Centrifugal pumps in 1 thru 2-1/2 HP models, with a low-friction Lexan® impeller feature leak-proof mechanical seals, easy-service design, heavy duty motors, and rugged construction. These high-head centrifugal pumps... | |
| Features submersible heavy duty 304 stainless steel construction that will outperform ordinary fabricated stainless steel pumps in aggressive water conditions. Perfect for municipal, multiple housing, commercial, water fountain, irrigation, mine... | |
| Precision-engineered , high-quality, rugged stainless steel HS+ series pumps deliver efficient, dependable, performance even in rough, aggressive water. NUMBER OF STAGES: 7 to 24 (model dependent) VOLTAGE: Available in 115v,... | |
| STA-RITE brings commercial grade, dependable Sump Pumps, Sewage Pumps, and Effluent Pumps and associated products to an ever-changing market. Customers know that a one-size-fits-all approach just is not going to... | |
| The Projet HN models are constructed with quality components and provide excellent performance for wells to 25' deep Features Quality Construction - Close-grained cast iron body. Drain port provided for... | |
| The S.T.E.P. Plus D Series 4" submersible pump series in 10, 20, 30 and 50 GPM models dominates with superior draw-down capability. Sold & proven in aerobic & filtered effluent... |