STA-RITE by Pentair 6" Submersible Pumps

Description
Features submersible heavy duty 304 stainless steel construction that will outperform ordinary fabricated stainless steel pumps in aggressive water conditions. Perfect for municipal, multiple housing, commercial, water fountain, irrigation, mine de-watering, and farm use. Features Heavy-Duty Investment Cast 304 Stainless Steel Discharge and Suction Bracket assures perfect pump-to-motor alignment with any NEMA-standard submersible motor Discharge assures secure connection to drop pipe Wrench flats provide positive grip during installation Low profile stainless steel lead guard aids installation in narrow wells Hard chrome-plated top bearing journal Built-in thrust protection protects pump during periods of high demand and start-up Built-in check val
Datasheet
Description
Features submersible heavy duty 304 stainless steel construction that will outperform ordinary fabricated stainless steel pumps in aggressive water conditions. Perfect for municipal, multiple housing, commercial, water fountain, irrigation, mine de-watering, and farm use. Features Heavy-Duty Investment Cast 304 Stainless Steel Discharge and Suction Bracket assures perfect pump-to-motor alignment with any NEMA-standard submersible motor Discharge assures secure connection to drop pipe Wrench flats provide positive grip during installation Low profile stainless steel lead guard aids installation in narrow wells Hard chrome-plated top bearing journal Built-in thrust protection protects pump during periods of high demand and start-up Built-in check val
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6
Delavan, WI, USA
6" Submersible Pumps
6" Submersible Pumps
Features submersible heavy duty 304 stainless steel construction that will outperform ordinary fabricated stainless steel pumps in aggressive water conditions. Perfect for municipal, multiple housing, commercial, water fountain, irrigation, mine de-watering, and farm use. Features Heavy-Duty Investment Cast 304 Stainless Steel Discharge and Suction Bracket assures perfect pump-to-motor alignment with any NEMA-standard submersible motor Discharge assures secure connection to drop pipe Wrench flats provide positive grip during installation Low profile stainless steel lead guard aids installation in narrow wells Hard chrome-plated top bearing journal Built-in thrust protection protects pump during periods of high demand and start-up Built-in check val

Features submersible heavy duty 304 stainless steel construction that will outperform ordinary fabricated stainless steel pumps in aggressive water conditions.

Perfect for municipal, multiple housing, commercial, water fountain, irrigation, mine de-watering, and farm use.

Features

  • Heavy-Duty Investment Cast 304 Stainless Steel Discharge and Suction Bracket assures perfect pump-to-motor alignment with any NEMA-standard submersible motor
  • Discharge assures secure connection to drop pipe
  • Wrench flats provide positive grip during installation
  • Low profile stainless steel lead guard aids installation in narrow wells
  • Hard chrome-plated top bearing journal
  • Built-in thrust protection protects pump during periods of high demand and start-up
  • Built-in check val
Supplier's Site Datasheet

Technical Specifications

  STA-RITE by Pentair
Product Category Liquid Handling Pumps
Product Name 6" Submersible Pumps
Pump Type Submersible Pump; Deep Well Pump
Liquid Flow 70.000 to 300.000 GPM (265.15 to 1136.36 L/min)
Discharge Size 3.000 to 4.000 inch (76.2 to 102 mm)
HP 1.00 to 60.00 HP
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
612L20B-B Standard Centrifugal Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Discharge Size 12.000 inch (305 mm)
Power Source NoSourceIncluded; Basic
View Details
High Vacuum Boosters and Systems - HV Series GMa 10.2 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 2.00 HP
View Details
Hand Pump PA H 2 Code PA 18 H 2 - 5201100142035 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details