STA-RITE by Pentair On-Site Effluent Pumps

Description
The S.T.E.P. Plus D Series 4" submersible pump series in 10, 20, 30 and 50 GPM models dominates with superior draw-down capability. Sold & proven in aerobic & filtered effluent service applications. Features 1/2, 1 or 1-1/2 HP Available in 115 Volt or 230 Volt, single-phase, 2-wire Superior draw-down capability to 4-1/2” (114mm) vs. 13-1/2” (343mm) on a standard NEMA 4” Cooler and quieter operation UL, CSA Listed Stainless steel and composite construction dry-run capability Enclosed and self-lubricated Nylatron® shaft-bearing resists wear from abrasives Heavy 7/16” (12mm) positive drive 300 Series stainless steel hexagonal shaft Stainless steel intake screen – allows for .080” solids
Datasheet
Description
The S.T.E.P. Plus D Series 4" submersible pump series in 10, 20, 30 and 50 GPM models dominates with superior draw-down capability. Sold & proven in aerobic & filtered effluent service applications. Features 1/2, 1 or 1-1/2 HP Available in 115 Volt or 230 Volt, single-phase, 2-wire Superior draw-down capability to 4-1/2” (114mm) vs. 13-1/2” (343mm) on a standard NEMA 4” Cooler and quieter operation UL, CSA Listed Stainless steel and composite construction dry-run capability Enclosed and self-lubricated Nylatron® shaft-bearing resists wear from abrasives Heavy 7/16” (12mm) positive drive 300 Series stainless steel hexagonal shaft Stainless steel intake screen – allows for .080” solids
Datasheet

Suppliers

Company
Product
Description
Supplier Links
On-Site Effluent Pumps -  - STA-RITE by Pentair
Delavan, WI, USA
On-Site Effluent Pumps
On-Site Effluent Pumps
The S.T.E.P. Plus D Series 4" submersible pump series in 10, 20, 30 and 50 GPM models dominates with superior draw-down capability. Sold & proven in aerobic & filtered effluent service applications. Features 1/2, 1 or 1-1/2 HP Available in 115 Volt or 230 Volt, single-phase, 2-wire Superior draw-down capability to 4-1/2” (114mm) vs. 13-1/2” (343mm) on a standard NEMA 4” Cooler and quieter operation UL, CSA Listed Stainless steel and composite construction dry-run capability Enclosed and self-lubricated Nylatron® shaft-bearing resists wear from abrasives Heavy 7/16” (12mm) positive drive 300 Series stainless steel hexagonal shaft Stainless steel intake screen – allows for .080” solids

The S.T.E.P. Plus D Series 4" submersible pump series in 10, 20, 30 and 50 GPM models dominates with superior draw-down capability. Sold & proven in aerobic & filtered effluent service applications.

Features

  • 1/2, 1 or 1-1/2 HP
  • Available in 115 Volt or 230 Volt, single-phase, 2-wire
  • Superior draw-down capability to 4-1/2” (114mm) vs. 13-1/2” (343mm) on a standard NEMA 4”
  • Cooler and quieter operation
  • UL, CSA Listed
  • Stainless steel and composite construction
  • dry-run capability
  • Enclosed and self-lubricated Nylatron® shaft-bearing resists wear from abrasives
  • Heavy 7/16” (12mm) positive drive 300 Series stainless steel hexagonal shaft
  • Stainless steel intake screen – allows for .080” solids
Supplier's Site Datasheet

Technical Specifications

  STA-RITE by Pentair
Product Category Liquid Handling Pumps
Product Name On-Site Effluent Pumps
Pump Type Submersible Pump; Sump Pump
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA32P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Hand Pump PA H 2 Code PA 38 H 2 - 5201100142037 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details