STA-RITE by Pentair Datasheets for Water Pumps
Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport.
Water Pumps: Learn more
| Product Name | Notes |
|---|---|
| Centrifugal pumps in 1 thru 2-1/2 HP models, with a low-friction Lexan® impeller feature leak-proof mechanical seals, easy-service design, heavy duty motors, and rugged construction. These high-head centrifugal pumps... | |
| Features submersible heavy duty 304 stainless steel construction that will outperform ordinary fabricated stainless steel pumps in aggressive water conditions. Perfect for municipal, multiple housing, commercial, water fountain, irrigation, mine... | |
| Precision-engineered , high-quality, rugged stainless steel HS+ series pumps deliver efficient, dependable, performance even in rough, aggressive water. NUMBER OF STAGES: 7 to 24 (model dependent) VOLTAGE: Available in 115v,... | |
| STA-RITE brings commercial grade, dependable Sump Pumps, Sewage Pumps, and Effluent Pumps and associated products to an ever-changing market. Customers know that a one-size-fits-all approach just is not going to... | |
| The Projet HN models are constructed with quality components and provide excellent performance for wells to 25' deep Features Quality Construction - Close-grained cast iron body. Drain port provided for... |