STA-RITE by Pentair 4" Submersible Pumps

Description
Precision-engineered , high-quality, rugged stainless steel HS+ series pumps deliver efficient, dependable, performance even in rough, aggressive water. NUMBER OF STAGES: 7 to 24 (model dependent) VOLTAGE: Available in 115v, 230v 1- or 3-phase, or 460v 3-phase NUMBER OF WIRES: 3 wires plus ground SHELL: Stainless Steel DIAMETER: 3-7/8" LENGTH: 24" to 35-1/2" (varies by model) WEIGHT: 26 to 32 lbs (varies by model) DISCHARGE: 1-1/4" NPT, Stainless Steel DISCHARGE BEARING: Nylatron® IMPELLERS: Acetal DIFFUSERS: Polycarbonate
Datasheet
Description
Precision-engineered , high-quality, rugged stainless steel HS+ series pumps deliver efficient, dependable, performance even in rough, aggressive water. NUMBER OF STAGES: 7 to 24 (model dependent) VOLTAGE: Available in 115v, 230v 1- or 3-phase, or 460v 3-phase NUMBER OF WIRES: 3 wires plus ground SHELL: Stainless Steel DIAMETER: 3-7/8" LENGTH: 24" to 35-1/2" (varies by model) WEIGHT: 26 to 32 lbs (varies by model) DISCHARGE: 1-1/4" NPT, Stainless Steel DISCHARGE BEARING: Nylatron® IMPELLERS: Acetal DIFFUSERS: Polycarbonate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4
Delavan, WI, USA
4" Submersible Pumps
4" Submersible Pumps
Precision-engineered , high-quality, rugged stainless steel HS+ series pumps deliver efficient, dependable, performance even in rough, aggressive water. NUMBER OF STAGES: 7 to 24 (model dependent) VOLTAGE: Available in 115v, 230v 1- or 3-phase, or 460v 3-phase NUMBER OF WIRES: 3 wires plus ground SHELL: Stainless Steel DIAMETER: 3-7/8" LENGTH: 24" to 35-1/2" (varies by model) WEIGHT: 26 to 32 lbs (varies by model) DISCHARGE: 1-1/4" NPT, Stainless Steel DISCHARGE BEARING: Nylatron® IMPELLERS: Acetal DIFFUSERS: Polycarbonate

Precision-engineered, high-quality, rugged stainless steel HS+ series pumps deliver efficient, dependable, performance even in rough, aggressive water.

  • NUMBER OF STAGES: 7 to 24 (model dependent)
  • VOLTAGE: Available in 115v, 230v 1- or 3-phase, or 460v 3-phase
  • NUMBER OF WIRES: 3 wires plus ground
  • SHELL: Stainless Steel
  • DIAMETER: 3-7/8"
  • LENGTH: 24" to 35-1/2" (varies by model)
  • WEIGHT: 26 to 32 lbs (varies by model)
  • DISCHARGE: 1-1/4" NPT, Stainless Steel
  • DISCHARGE BEARING: Nylatron®
  • IMPELLERS: Acetal
  • DIFFUSERS: Polycarbonate
Supplier's Site Datasheet

Technical Specifications

  STA-RITE by Pentair
Product Category Liquid Handling Pumps
Product Name 4" Submersible Pumps
Pump Type Submersible Pump; Deep Well Pump
Liquid Flow 5.000 to 20.000 GPM (18.94 to 75.76 L/min)
Discharge Size 1.250 to 1.500 inch (31.75 to 38.1 mm)
HP 0.50 to 10.00 HP
Unlock Full Specs
to access all available technical data

Similar Products

865 Dosimat plus - 2.865.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details