STA-RITE by Pentair Datasheets for Well Pumps

Well pumps are most commonly used to bring water from wells and springs to the surface.
Well Pumps: Learn more

Product Name Notes
Features submersible heavy duty 304 stainless steel construction that will outperform ordinary fabricated stainless steel pumps in aggressive water conditions. Perfect for municipal, multiple housing, commercial, water fountain, irrigation, mine...
Precision-engineered , high-quality, rugged stainless steel HS+ series pumps deliver efficient, dependable, performance even in rough, aggressive water. NUMBER OF STAGES: 7 to 24 (model dependent) VOLTAGE: Available in 115v,...
The Projet HN models are constructed with quality components and provide excellent performance for wells to 25' deep Features Quality Construction - Close-grained cast iron body. Drain port provided for...