PumpWorks Inc. (The) Datasheets for Liquid Handling Pumps

Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more

Product Name Notes
Each pump system is complete with pumphead, drive, full set of cassettes, power cord and operators manual. Three Modes of Operation: Flow, Timed Flow, Programmable Cycle Dispensing Tachometer out: 0-20...
Each pump system is complete with pumphead, drive, full set of cassettes, power cord and operators manual. Tachometer Output: 0-20mA, 4-20mA, 0-10VDC, or TTL pulse Three Modes of Operation: Flow,...
Welch Peristaltic pumps simplify your critical solution transfer. Avoid fluid cross-contamination while benefitting from precision delivery, handling material compatibility, and quick solution change-overs. Starter Kit 3200K-01 include with every pump.
High vacuum to < 0.003 Torr Isolation device protects samples & system Portable, compact pump
Holds Two Syringes, 10mu to 140ml each Backlit LCD Display Knob locks/unlocks drive block for effortless, drag-free adjustments Present Volume Control and Automatic Shut-Off Optical Encoder Stall Detection Built-in RS-232C...
Holds Two Syringes, 10mu to 140ml each Knob locks/unlocks drive block for effortless, drag-free adjustment Preset Volume Control and Automatic Shut-off Optical encoder stall detection Built-in RS-232C interface for computer...
Holds Two Syringes, 10mu to 140ml each Knob locks/unlocks drive block for effortless, drag-free adjustments Preset Volume Control and Automatic Shut-Off Settings can be reviewed or changed during operation Optical...
Holds Two syringes, from 10mu to 10ml each Or One syringe up to 60ml Automatic Volume Control and Shutoff Last settings stored in permanent memory Continuous dispense volume display Unites...
Multiple syringe holder: >FOUR syringes, 10mu to 10ml each >Separate clamping accomodes different sizes >Syringes may be positioned independently for sequential dispensing Knob locks/unlocks drive block for effortless, drag-free adjustment...
Multiple syringe holder >Ten 10mu-10ml each >Six 20ml - 60ml each >Four 100ml - 140 ml each Knob locks/unlocks drive block for effortless, drag-free adjustments Preset Volume Control and Automatic...
Multiple syringe holder >Ten 10mu-10ml each >Six 20ml-60ml each >Four 100ml-140ml each Knob locks/unlocks drive block for effortless, drag-free adjustment Preset Volume Control and Automatic Shut-Off Built-in RS232C interface for...
Multiple syringe holder >Up to TEN 10mu - 10ml each >UP to SIX 20ml - 60ml each >UP to Four 100ml -140ml each Knob locks/unlocks drive block for effortless drag-free...
Precision digital speed control Reversible for purging of transfer line Reversible motor has soft start and back EMF for 3% speed control Removable 6' line cord - US standard plug...
Precision digital speed control Reversible for purging of transfer lines Reversible motor has soft start and back EFM for 3% speed control Removable 6' line cord -US standard plug meets...
Simultaneous infusion and withdrawl with opposing syringes on a single drive Holds two syringes from 10mu to 10ml Automatic Volume Control and shutoff Last settings stored in permanent memory Continuous...
Stable, high efficiency pumping below 1 Torr Lower pump RPB reduces internal wear compared to high speed drives Cool running lowers maintance requirements Less moving parts increase pump durability High...
Stainless Steel Rotor Rulon Rollers Polysufone Ends