PumpWorks Inc. (The) Datasheets for Syringe Pumps
Infusion or withdrawal syringe pumps provide high pressure and high accuracy for applications such as high performance liquid chromatography (HPLC). Used to deliver precise amounts of fluid at specific time intervals.
Syringe Pumps: Learn more
| Product Name | Notes |
|---|---|
| Holds Two Syringes, 10mu to 140ml each Backlit LCD Display Knob locks/unlocks drive block for effortless, drag-free adjustments Present Volume Control and Automatic Shut-Off Optical Encoder Stall Detection Built-in RS-232C... | |
| Holds Two Syringes, 10mu to 140ml each Knob locks/unlocks drive block for effortless, drag-free adjustment Preset Volume Control and Automatic Shut-off Optical encoder stall detection Built-in RS-232C interface for computer... | |
| Holds Two Syringes, 10mu to 140ml each Knob locks/unlocks drive block for effortless, drag-free adjustments Preset Volume Control and Automatic Shut-Off Settings can be reviewed or changed during operation Optical... | |
| Holds Two syringes, from 10mu to 10ml each Or One syringe up to 60ml Automatic Volume Control and Shutoff Last settings stored in permanent memory Continuous dispense volume display Unites... | |
| Multiple syringe holder: >FOUR syringes, 10mu to 10ml each >Separate clamping accomodes different sizes >Syringes may be positioned independently for sequential dispensing Knob locks/unlocks drive block for effortless, drag-free adjustment... | |
| Multiple syringe holder >Ten 10mu-10ml each >Six 20ml - 60ml each >Four 100ml - 140 ml each Knob locks/unlocks drive block for effortless, drag-free adjustments Preset Volume Control and Automatic... | |
| Multiple syringe holder >Ten 10mu-10ml each >Six 20ml-60ml each >Four 100ml-140ml each Knob locks/unlocks drive block for effortless, drag-free adjustment Preset Volume Control and Automatic Shut-Off Built-in RS232C interface for... | |
| Multiple syringe holder >Up to TEN 10mu - 10ml each >UP to SIX 20ml - 60ml each >UP to Four 100ml -140ml each Knob locks/unlocks drive block for effortless drag-free... | |
| Simultaneous infusion and withdrawl with opposing syringes on a single drive Holds two syringes from 10mu to 10ml Automatic Volume Control and shutoff Last settings stored in permanent memory Continuous... |