PumpWorks Inc. (The) Manostat Vera Standard Pump System

Description
Precision digital speed control Reversible for purging of transfer line Reversible motor has soft start and back EMF for 3% speed control Removable 6' line cord - US standard plug meets UL 508, IEC 1010 and cUL Removable 6' line cord - 230 VAC model has IEC 320/CEE 22 socket plug Comes complete with pump head and 4' silcone tubing (size17)
Description
Precision digital speed control Reversible for purging of transfer line Reversible motor has soft start and back EMF for 3% speed control Removable 6' line cord - US standard plug meets UL 508, IEC 1010 and cUL Removable 6' line cord - 230 VAC model has IEC 320/CEE 22 socket plug Comes complete with pump head and 4' silcone tubing (size17)

Suppliers

Company
Product
Description
Supplier Links
Precision digital speed control Reversible for purging of transfer line Reversible motor has soft start and back EMF for 3% speed control Removable 6' line cord - US standard plug meets UL 508, IEC 1010 and cUL Removable 6' line cord - 230 VAC model has IEC 320/CEE 22 socket plug Comes complete with pump head and 4' silcone tubing (size17)
  • Precision digital speed control
  • Reversible for purging of transfer line
  • Reversible motor has soft start and back EMF for 3% speed control
  • Removable 6' line cord - US standard plug meets UL 508, IEC 1010 and cUL
  • Removable 6' line cord - 230 VAC model has IEC 320/CEE 22 socket plug
  • Comes complete with pump head and 4' silcone tubing (size17)
Supplier's Site

Technical Specifications

  PumpWorks Inc. (The)
Product Category Liquid Handling Pumps
Product Number Manostat Vera Standard Pump System
Pump Type Peristaltic Pump
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
AC Power Pack Pump/Motor Combination - GC-9500 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source AC
Media Liquids, Oil
View Details
Hand Pump PA H 2 Code PA 04 H 2 - 5201100142033 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details